GardTec, Inc. Fan Power Cord, 45 Deg Angle Plug, 914Mm; For Use With Gardtec HP50-36

Description
FAN POWER CORD, 45 DEG ANGLE PLUG, 914MM; For Use With:Tube Axial Fans; Voltage Rating:125VAC; Fan Side Connector:90° Angle Plug; Current Rating:10A; Cable Length:914mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FAN POWER CORD, 45 DEG ANGLE PLUG, 914MM; For Use With:Tube Axial Fans; Voltage Rating:125VAC; Fan Side Connector:90° Angle Plug; Current Rating:10A; Cable Length:914mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Power Cord, 45 Deg Angle Plug, 914Mm; For Use With Gardtec - 06AC7127 - Newark, An Avnet Company
Chicago, IL, United States
Fan Power Cord, 45 Deg Angle Plug, 914Mm; For Use With Gardtec
06AC7127
Fan Power Cord, 45 Deg Angle Plug, 914Mm; For Use With Gardtec 06AC7127
FAN POWER CORD, 45 DEG ANGLE PLUG, 914MM; For Use With:Tube Axial Fans; Voltage Rating:125VAC; Fan Side Connector:90° Angle Plug; Current Rating:10A; Cable Length:914mm; Product Range:- RoHS Compliant: Yes

FAN POWER CORD, 45 DEG ANGLE PLUG, 914MM; For Use With:Tube Axial Fans; Voltage Rating:125VAC; Fan Side Connector:90° Angle Plug; Current Rating:10A; Cable Length:914mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 06AC7127
Product Name Fan Power Cord, 45 Deg Angle Plug, 914Mm; For Use With Gardtec
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - RH20000N4GY - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 8.70 inch (221 mm)
View Details
Type 7F.20 - Filter Fan - 7F2081205550 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 75 to 102 watts
View Details
Axial Fan - 125DL 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 57 SCFM (96.88 m³/hr)
Maximum Sound Level 30 dbA
View Details