GardTec, Inc. Fan Power Cord, T Plug, 914Mm; For Use With Gardtec HP25-36

Description
FAN POWER CORD, T PLUG, 914MM; For Use With:Tube Axial Fans; Voltage Rating:125VAC; Fan Side Connector:T Plug; Current Rating:10A; Cable Length:914mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FAN POWER CORD, T PLUG, 914MM; For Use With:Tube Axial Fans; Voltage Rating:125VAC; Fan Side Connector:T Plug; Current Rating:10A; Cable Length:914mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Power Cord, T Plug, 914Mm; For Use With Gardtec - 06AC7125 - Newark, An Avnet Company
Chicago, IL, United States
Fan Power Cord, T Plug, 914Mm; For Use With Gardtec
06AC7125
Fan Power Cord, T Plug, 914Mm; For Use With Gardtec 06AC7125
FAN POWER CORD, T PLUG, 914MM; For Use With:Tube Axial Fans; Voltage Rating:125VAC; Fan Side Connector:T Plug; Current Rating:10A; Cable Length:914mm; Product Range:- RoHS Compliant: Yes

FAN POWER CORD, T PLUG, 914MM; For Use With:Tube Axial Fans; Voltage Rating:125VAC; Fan Side Connector:T Plug; Current Rating:10A; Cable Length:914mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 06AC7125
Product Name Fan Power Cord, T Plug, 914Mm; For Use With Gardtec
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Low Power Consumption Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF32000T12BK230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 18 watts
View Details
Axial Fans - 2804606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 37.3 SCFM (63.4 m³/hr)
Nominal Voltage 12 volts
View Details