GardTec, Inc. Fan Power Cord, T Plug, 610Mm; For Use With Gardtec HP25-24

Description
FAN POWER CORD, T PLUG, 610MM; For Use With:Tube Axial Fans; Voltage Rating:125VAC; Fan Side Connector:T Plug; Current Rating:10A; Cable Length:610mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FAN POWER CORD, T PLUG, 610MM; For Use With:Tube Axial Fans; Voltage Rating:125VAC; Fan Side Connector:T Plug; Current Rating:10A; Cable Length:610mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Power Cord, T Plug, 610Mm; For Use With Gardtec - 06AC7124 - Newark, An Avnet Company
Chicago, IL, United States
Fan Power Cord, T Plug, 610Mm; For Use With Gardtec
06AC7124
Fan Power Cord, T Plug, 610Mm; For Use With Gardtec 06AC7124
FAN POWER CORD, T PLUG, 610MM; For Use With:Tube Axial Fans; Voltage Rating:125VAC; Fan Side Connector:T Plug; Current Rating:10A; Cable Length:610mm; Product Range:- RoHS Compliant: Yes

FAN POWER CORD, T PLUG, 610MM; For Use With:Tube Axial Fans; Voltage Rating:125VAC; Fan Side Connector:T Plug; Current Rating:10A; Cable Length:610mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 06AC7124
Product Name Fan Power Cord, T Plug, 610Mm; For Use With Gardtec
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF43000T3RLG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 155 SCFM (263 m³/hr)
Nominal Voltage 115 volts
View Details
Axial Fans - 315644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7160 SCFM (12170 m³/hr)
Maximum Sound Level 78 dbA
View Details