GardTec, Inc. Fan Power Cord, Straight Plug, 1.83M; For Use With Gardtec HP100-72P

Description
FAN POWER CORD, STRAIGHT PLUG, 1.83M; For Use With:Tube Axial Fans; Voltage Rating:125VAC; Fan Side Connector:Straight Plug; Current Rating:10A; Cable Length:1.83m; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FAN POWER CORD, STRAIGHT PLUG, 1.83M; For Use With:Tube Axial Fans; Voltage Rating:125VAC; Fan Side Connector:Straight Plug; Current Rating:10A; Cable Length:1.83m; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Power Cord, Straight Plug, 1.83M; For Use With Gardtec - 06AC7123 - Newark, An Avnet Company
Chicago, IL, United States
Fan Power Cord, Straight Plug, 1.83M; For Use With Gardtec
06AC7123
Fan Power Cord, Straight Plug, 1.83M; For Use With Gardtec 06AC7123
FAN POWER CORD, STRAIGHT PLUG, 1.83M; For Use With:Tube Axial Fans; Voltage Rating:125VAC; Fan Side Connector:Straight Plug; Current Rating:10A; Cable Length:1.83m; Product Range:- RoHS Compliant: Yes

FAN POWER CORD, STRAIGHT PLUG, 1.83M; For Use With:Tube Axial Fans; Voltage Rating:125VAC; Fan Side Connector:Straight Plug; Current Rating:10A; Cable Length:1.83m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 06AC7123
Product Name Fan Power Cord, Straight Plug, 1.83M; For Use With Gardtec
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

6025-5 Series 3.36 Watt (W) Power Brushless DC Axial Fan - D6025Y12BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.4110 to ? in H2O (0.7679 to ? Torr)
Maximum Sound Level 41.8 dbA
View Details
SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
4 1/2
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 21 SCFM (35.69 m³/hr)
Maximum Sound Level 33 dbA
View Details
60x60x20mm, 12 VDC, 14.279 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-06020CBMW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.28 SCFM (24.27 m³/hr)
Maximum Static Pressure 0.1120 in H2O (0.2093 Torr)
View Details
3 suppliers