GardTec, Inc. Fan Power Cord, Straight Plug, 914Mm; For Use With Gardtec HP100-36

Description
FAN POWER CORD, STRAIGHT PLUG, 914MM; For Use With:Tube Axial Fans; Voltage Rating:125VAC; Fan Side Connector:Straight Plug; Current Rating:10A; Cable Length:914mm; Product Range:- RoHS Compliant: Yes
Description
FAN POWER CORD, STRAIGHT PLUG, 914MM; For Use With:Tube Axial Fans; Voltage Rating:125VAC; Fan Side Connector:Straight Plug; Current Rating:10A; Cable Length:914mm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fan Power Cord, Straight Plug, 914Mm; For Use With Gardtec - 06AC7122 - Newark, An Avnet Company
Chicago, IL, United States
Fan Power Cord, Straight Plug, 914Mm; For Use With Gardtec
06AC7122
Fan Power Cord, Straight Plug, 914Mm; For Use With Gardtec 06AC7122
FAN POWER CORD, STRAIGHT PLUG, 914MM; For Use With:Tube Axial Fans; Voltage Rating:125VAC; Fan Side Connector:Straight Plug; Current Rating:10A; Cable Length:914mm; Product Range:- RoHS Compliant: Yes

FAN POWER CORD, STRAIGHT PLUG, 914MM; For Use With:Tube Axial Fans; Voltage Rating:125VAC; Fan Side Connector:Straight Plug; Current Rating:10A; Cable Length:914mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 06AC7122
Product Name Fan Power Cord, Straight Plug, 914Mm; For Use With Gardtec
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF42500T12LG24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts
Nominal Power 5 watts
View Details
SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 380DH - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8.5 SCFM (14.45 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Emi/rfi Power Line Filters Qualtek Electronics - 17B7490 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details