GardTec, Inc. Fan Power Cord, Straight Plug, 610Mm; For Use With Gardtec HP100-24

Description
FAN POWER CORD, STRAIGHT PLUG, 610MM; For Use With:Tube Axial Fans; Voltage Rating:125VAC; Fan Side Connector:Straight Plug; Current Rating:10A; Cable Length:610mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FAN POWER CORD, STRAIGHT PLUG, 610MM; For Use With:Tube Axial Fans; Voltage Rating:125VAC; Fan Side Connector:Straight Plug; Current Rating:10A; Cable Length:610mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Power Cord, Straight Plug, 610Mm; For Use With Gardtec - 06AC7121 - Newark, An Avnet Company
Chicago, IL, United States
Fan Power Cord, Straight Plug, 610Mm; For Use With Gardtec
06AC7121
Fan Power Cord, Straight Plug, 610Mm; For Use With Gardtec 06AC7121
FAN POWER CORD, STRAIGHT PLUG, 610MM; For Use With:Tube Axial Fans; Voltage Rating:125VAC; Fan Side Connector:Straight Plug; Current Rating:10A; Cable Length:610mm; Product Range:- RoHS Compliant: Yes

FAN POWER CORD, STRAIGHT PLUG, 610MM; For Use With:Tube Axial Fans; Voltage Rating:125VAC; Fan Side Connector:Straight Plug; Current Rating:10A; Cable Length:610mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 06AC7121
Product Name Fan Power Cord, Straight Plug, 610Mm; For Use With Gardtec
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Silent Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF67000T3RBK230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 560 SCFM (952 m³/hr)
Nominal Voltage 230 volts
View Details
Supply Voltage Vdc Finder - 92X8676 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.1 SCFM (23.97 m³/hr)
Nominal Voltage 24 volts
View Details
Axial Fan - 125DL 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 57 SCFM (96.88 m³/hr)
Maximum Sound Level 30 dbA
View Details