GardTec, Inc. Green Fan Power Cord; For Use With Gardtec GHP75-72P

Description
GREEN FAN POWER CORD; For Use With:AC Axial Fans; Voltage Rating:300V; Fan Side Connector:45° Angle Plug; Current Rating:-; Cable Length:72"; Product Range:-; Accessory Type:Fan Power Cord; Equipment Side Connector:Two Prong Plug RoHS Compliant: Yes
Datasheet
Description
GREEN FAN POWER CORD; For Use With:AC Axial Fans; Voltage Rating:300V; Fan Side Connector:45° Angle Plug; Current Rating:-; Cable Length:72"; Product Range:-; Accessory Type:Fan Power Cord; Equipment Side Connector:Two Prong Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Green Fan Power Cord; For Use With Gardtec - 73R7709 - Newark, An Avnet Company
Chicago, IL, United States
Green Fan Power Cord; For Use With Gardtec
73R7709
Green Fan Power Cord; For Use With Gardtec 73R7709
GREEN FAN POWER CORD; For Use With:AC Axial Fans; Voltage Rating:300V; Fan Side Connector:45° Angle Plug; Current Rating:-; Cable Length:72"; Product Range:-; Accessory Type:Fan Power Cord; Equipment Side Connector:Two Prong Plug RoHS Compliant: Yes

GREEN FAN POWER CORD; For Use With:AC Axial Fans; Voltage Rating:300V; Fan Side Connector:45° Angle Plug; Current Rating:-; Cable Length:72"; Product Range:-; Accessory Type:Fan Power Cord; Equipment Side Connector:Two Prong Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 73R7709
Product Name Green Fan Power Cord; For Use With Gardtec
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

9225-7 Series 2.88 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C9225H24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1646 to ? in H2O (0.3075 to ? Torr)
Maximum Sound Level 35.73 dbA
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
12.5
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 294 SCFM (500 m³/hr)
Maximum Sound Level 62 dbA
View Details
Fan Accessories Qualtek Electronics - 92B2878 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details