GardTec, Inc. Green Fan Power Cord; For Use With Gardtec GHP75-36P

Description
GREEN FAN POWER CORD; For Use With:AC Axial Fans; Voltage Rating:300V; Fan Side Connector:45° Angle Plug; Current Rating:-; Cable Length:36"; Product Range:-; Accessory Type:Fan Power Cord; Equipment Side Connector:Two Prong Plug RoHS Compliant: Yes
Datasheet
Description
GREEN FAN POWER CORD; For Use With:AC Axial Fans; Voltage Rating:300V; Fan Side Connector:45° Angle Plug; Current Rating:-; Cable Length:36"; Product Range:-; Accessory Type:Fan Power Cord; Equipment Side Connector:Two Prong Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Green Fan Power Cord; For Use With Gardtec - 73R7708 - Newark, An Avnet Company
Chicago, IL, United States
Green Fan Power Cord; For Use With Gardtec
73R7708
Green Fan Power Cord; For Use With Gardtec 73R7708
GREEN FAN POWER CORD; For Use With:AC Axial Fans; Voltage Rating:300V; Fan Side Connector:45° Angle Plug; Current Rating:-; Cable Length:36"; Product Range:-; Accessory Type:Fan Power Cord; Equipment Side Connector:Two Prong Plug RoHS Compliant: Yes

GREEN FAN POWER CORD; For Use With:AC Axial Fans; Voltage Rating:300V; Fan Side Connector:45° Angle Plug; Current Rating:-; Cable Length:36"; Product Range:-; Accessory Type:Fan Power Cord; Equipment Side Connector:Two Prong Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 73R7708
Product Name Green Fan Power Cord; For Use With Gardtec
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Electrical - Climate Control - Filtered Fans - XFF4 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fans - 2557272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 97.82 SCFM (166 m³/hr)
Maximum Sound Level 48 dbA
View Details