GardTec, Inc. Green Fan Power Cord; For Use With Gardtec GHP50-72P

Description
GREEN FAN POWER CORD; For Use With:AC Axial Fans; Voltage Rating:300V; Fan Side Connector:Right Angle Plug; Current Rating:-; Cable Length:72"; Product Range:-; Accessory Type:Fan Power Cord; Equipment Side Connector:Two Prong Plug RoHS Compliant: Yes
Datasheet
Description
GREEN FAN POWER CORD; For Use With:AC Axial Fans; Voltage Rating:300V; Fan Side Connector:Right Angle Plug; Current Rating:-; Cable Length:72"; Product Range:-; Accessory Type:Fan Power Cord; Equipment Side Connector:Two Prong Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Green Fan Power Cord; For Use With Gardtec - 73R7704 - Newark, An Avnet Company
Chicago, IL, United States
Green Fan Power Cord; For Use With Gardtec
73R7704
Green Fan Power Cord; For Use With Gardtec 73R7704
GREEN FAN POWER CORD; For Use With:AC Axial Fans; Voltage Rating:300V; Fan Side Connector:Right Angle Plug; Current Rating:-; Cable Length:72"; Product Range:-; Accessory Type:Fan Power Cord; Equipment Side Connector:Two Prong Plug RoHS Compliant: Yes

GREEN FAN POWER CORD; For Use With:AC Axial Fans; Voltage Rating:300V; Fan Side Connector:Right Angle Plug; Current Rating:-; Cable Length:72"; Product Range:-; Accessory Type:Fan Power Cord; Equipment Side Connector:Two Prong Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 73R7704
Product Name Green Fan Power Cord; For Use With Gardtec
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2303032 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 19.1 SCFM (32.46 m³/hr)
Maximum Sound Level 31 dbA
View Details
Electrical - Climate Control - Filtered Fans - PF42500T12BK24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts
Nominal Power 5 watts
View Details
SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 80TN - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 286 SCFM (486 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details