GardTec, Inc. Green Fan Power Cord; For Use With Gardtec GHP50-36P

Description
GREEN FAN POWER CORD; For Use With:AC Axial Fans; Voltage Rating:300V; Fan Side Connector:Right Angle Plug; Current Rating:-; Cable Length:36"; Product Range:-; Accessory Type:Fan Power Cord; Equipment Side Connector:Two Prong Plug RoHS Compliant: Yes
Datasheet
Description
GREEN FAN POWER CORD; For Use With:AC Axial Fans; Voltage Rating:300V; Fan Side Connector:Right Angle Plug; Current Rating:-; Cable Length:36"; Product Range:-; Accessory Type:Fan Power Cord; Equipment Side Connector:Two Prong Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Green Fan Power Cord; For Use With Gardtec - 73R7703 - Newark, An Avnet Company
Chicago, IL, United States
Green Fan Power Cord; For Use With Gardtec
73R7703
Green Fan Power Cord; For Use With Gardtec 73R7703
GREEN FAN POWER CORD; For Use With:AC Axial Fans; Voltage Rating:300V; Fan Side Connector:Right Angle Plug; Current Rating:-; Cable Length:36"; Product Range:-; Accessory Type:Fan Power Cord; Equipment Side Connector:Two Prong Plug RoHS Compliant: Yes

GREEN FAN POWER CORD; For Use With:AC Axial Fans; Voltage Rating:300V; Fan Side Connector:Right Angle Plug; Current Rating:-; Cable Length:36"; Product Range:-; Accessory Type:Fan Power Cord; Equipment Side Connector:Two Prong Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 73R7703
Product Name Green Fan Power Cord; For Use With Gardtec
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2303031 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 19.1 SCFM (32.46 m³/hr)
Maximum Sound Level 31 dbA
View Details
Electrical - Climate Control - Filtered Fans - PF66000T3RLG460 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 462 SCFM (785 m³/hr)
Nominal Voltage 460 volts
View Details
SANYO DENKI Cooling Fans - Silent Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 82TL - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 59 SCFM (100 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details