The Fan Filter, part number 06AC7118, is designed for use with 80mm axial fans. It is constructed from aluminum and stainless steel, providing durability and resistance to corrosion. The filter features a 30 x 30 mesh convoluted design with a 3/16" pitch and a depth of 1/8". The finish is mill and anodized, enhancing its aesthetic and protective qualities. The mounting hole diameter is 0.175 inches (4.5 mm), and the fixing centers measure 71.4 mm, ensuring compatibility with standard fan installations. This product is also RoHS compliant, making it suitable for environmentally conscious projects.
FAN FILTER, 80MM, ALUMINIUM/SS; Fan Frame Size:80mm; For Use With:80mm Axial Fans; Fixing Centers:71.4mm; Filter Material:Aluminium / Stainless Steel; Guard Material:-; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Filter Elements |
| Product Number | 06AC7118 |
| Product Name | Fan Filter, 80Mm, Aluminium/ss; Fan Frame Size Gardtec |
| Filter Medium Material | Aluminium / Stainless Steel |