Finger Springs are used to preload ball bearings and to reduce vibration in precision hard drive assemblies and other applications where light to medium loads are needed in a small space. Finger springs reduce noise and end play and do not increase in diameter during loading. Finger height is approximately 0.125 inches, except for MF0595-010, which has an approximate height of 0.09375 inches. All parts have six fingers, with the exception of MF0595-010, which has three fingers.
Gardner Spring, Inc. | |
---|---|
Product Category | Washers |
Product Number | MF1164-010 |
Product Name | Finger Springs |
Washer Type | Finger |
Material | HardenedSteel |
Inside Diameter | 0.406 inch (10.312 mm) |