Torsion springs offer resistance to externally applied torque as the ends are rotated in angular deflection. Commonly used over an arbor or mandrel for support. Available in left or right hand wound in a variety of Deflection Angles. Type 302 Stainless Steel and Carbon Steel Music Wire.
Gardner Spring, Inc. | |
---|---|
Product Category | Torsion Springs |
Product Number | GT2514009-ML |
Product Name | Torsion Springs |
Units | English; Metric |
O.D. | 0.2350 inch (5.97 mm) |
Wire Diameter | 0.0250 inch (0.6350 mm) |
Spring Rate | 0.0047 in-lb/deg (0.0089 mN-m/arcmin) |
Maximum Deflection | 90 degrees |