Gardner Metric Disc Springs are manufactured to strict DIN standards.
Gardner Spring, Inc. | |
---|---|
Product Category | Washers |
Product Number | GMB-275 |
Product Name | Bellevilles Metric Discs |
Washer Type | Belleville |
Material | HardenedSteel |
Inside Diameter | 1.209 inch (30.709 mm) |