Ultra Precision Extension Springs are made to strict tolerances from high-grade materials. Tight quality control is maintained throughout the manufacturing process. Ends are full twist loops. Loop OD is the same as body OD. Ultra-Precision Extension Springs have an excellent fatigue life and are ideal for dynamic or heavy cycle applications. Other uses include maintenance, prototyping, and equipment repair. All parts are stress-relieved.
Gardner Spring, Inc. | |
---|---|
Product Category | Extension Springs |
Product Number | GE0300-055-2250 |
Product Name | Ultra Precision Extension Springs |
Material | Alloy steel (music wire) |
Outer Diameter (OD) | 0.3000 inch (7.62 mm) |
Wire Diameter | 0.0550 inch (1.4 mm) |
Free Length | 2.25 inch (57.15 mm) |