Drawbar Extension Springs are ideal for tensioning applications such as fences or gates, and also function as shock absorbers in intermittent load applications or for marine vessel mooring. Drawbars allow compression springs to function as extension springs, preventing hyper-extension while enabling springs to be securely attached to load sources and anchors, eliminating the possibility of slip-off during loading or use. Available in Zinc Plated MNHD and 301 Stainless Steel.
Gardner Spring, Inc. | |
---|---|
Product Category | Extension Springs |
Product Number | 870C |
Product Name | Safety Drawbar Extension Springs |
Material | Hard Drawn |
Outer Diameter (OD) | 1.16 inch (29.51 mm) |
Wire Diameter | 0.0700 inch (1.78 mm) |