Torsion springs offer resistance to externally applied torque as the ends are rotated in angular deflection. Commonly used over an arbor or mandrel for support. Available in left or right hand wound in a variety of Deflection Angles. Type 302 Stainless Steel and Carbon Steel Music Wire.
Gardner Spring, Inc. | |
---|---|
Product Category | Torsion Springs |
Product Number | 813090095SL |
Product Name | Torsion Springs |
Units | English; Metric |
O.D. | 1.11 inch (28.19 mm) |
Wire Diameter | 0.0950 inch (2.41 mm) |
Spring Rate | 0.1777 in-lb/deg (0.3346 mN-m/arcmin) |
Maximum Deflection | 90 degrees |