Thomas An Ingersoll Rand Business Linear Compressor YP Series

Description
Features & Benefits Oil-less Long life Low power consumption Worldwide service network Low noise/vibration Protection class IP54 Range Technical Overview Capacity up to 4.1 cfm / 115 l/min Pressure to 3.2 psi / 0.22 bar Possible Applications Sewage Aeration Aquarium Aeration Gas / Particle Analysis Air Mattress Compression Therapy
Description
Features & Benefits Oil-less Long life Low power consumption Worldwide service network Low noise/vibration Protection class IP54 Range Technical Overview Capacity up to 4.1 cfm / 115 l/min Pressure to 3.2 psi / 0.22 bar Possible Applications Sewage Aeration Aquarium Aeration Gas / Particle Analysis Air Mattress Compression Therapy

Suppliers

Company
Product
Description
Supplier Links
Linear Compressor - YP Series - Thomas An Ingersoll Rand Business
Sheboygan, WI, United States
Linear Compressor
YP Series
Linear Compressor YP Series
Features & Benefits Oil-less Long life Low power consumption Worldwide service network Low noise/vibration Protection class IP54 Range Technical Overview Capacity up to 4.1 cfm / 115 l/min Pressure to 3.2 psi / 0.22 bar Possible Applications Sewage Aeration Aquarium Aeration Gas / Particle Analysis Air Mattress Compression Therapy

Features & Benefits

  • Oil-less
  • Long life
  • Low power consumption
  • Worldwide service network
  • Low noise/vibration
  • Protection class IP54

Range Technical Overview

  • Capacity up to 4.1 cfm / 115 l/min
  • Pressure to 3.2 psi / 0.22 bar

Possible Applications

  • Sewage Aeration
  • Aquarium Aeration
  • Gas / Particle Analysis
  • Air Mattress
  • Compression Therapy
Supplier's Site

Technical Specifications

  Thomas An Ingersoll Rand Business
Product Category Gas Compressors and Gas Compressor Systems
Product Number YP Series
Product Name Linear Compressor
Compressor Technology Linear
Power Source AC Single Phase; 230 VAC
Lubrication Style Oil-less
Discharge / Operating Pressure 2.2 to 2.9 psi (1.55 to 2.04 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Helium Rotary Screw Compressor - SX-HSD - Kaeser Compressors, Inc.
Specs
Compressor Technology Rotary Screw
Discharge / Operating Pressure 72 to 217 psi (50.67 to 153 m H2O)
Mass Flow Capacity 10 to 3002 SCFM (17 to 5103 m³/hr)
View Details
Mink Claw Compressors - Mink MI 1502 BP - Busch Vacuum Solutions
Specs
Compressor Technology Claw Compressor
Power Source AC Single Phase
Lubrication Style Oil-free
View Details
Air-Driven Oxygen Booster - Model 26968 - Haskel International LLC
Specs
Compressor Technology Reciprocating Piston
Power Source Air / Pneumatic
Lubrication Style Oil-free
View Details
Water-flooded Screw Compressor - Series VRW - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Discharge / Operating Pressure 43.51 to 131 psi (30.62 to 91.86 m H2O)
View Details