Champion Lubricated Reciprocating Air Compressors Value Plus

Description
Reciprocating Air-Cooled Air Compressors Value Plus The Value Plus Line of Air Compressors was engineered for industrial applications that require a gas or electric driven compressor. Each compressor was designed with top quality bearings, cast iron cylinders, and vibration free compressor pumps to ensure longevity of compressor package. With a low initial purchase price, this compressor is a fantastic value! Specifications and Features 3 – 15 hp Up to 175 psig 14 – 44.4 acfm at 175 psig & 10.2 acfm at 100 psig Single & Two-Stage Splash Lubricated Electric or Engine Driven Horizontal or Vertical Configuration 2-Year compressor pump warranty
Description
Reciprocating Air-Cooled Air Compressors Value Plus The Value Plus Line of Air Compressors was engineered for industrial applications that require a gas or electric driven compressor. Each compressor was designed with top quality bearings, cast iron cylinders, and vibration free compressor pumps to ensure longevity of compressor package. With a low initial purchase price, this compressor is a fantastic value! Specifications and Features 3 – 15 hp Up to 175 psig 14 – 44.4 acfm at 175 psig & 10.2 acfm at 100 psig Single & Two-Stage Splash Lubricated Electric or Engine Driven Horizontal or Vertical Configuration 2-Year compressor pump warranty

Suppliers

Company
Product
Description
Supplier Links
Lubricated Reciprocating Air Compressors - Value Plus - Champion
Quincy, IL, USA
Lubricated Reciprocating Air Compressors
Value Plus
Lubricated Reciprocating Air Compressors Value Plus
Reciprocating Air-Cooled Air Compressors Value Plus The Value Plus Line of Air Compressors was engineered for industrial applications that require a gas or electric driven compressor. Each compressor was designed with top quality bearings, cast iron cylinders, and vibration free compressor pumps to ensure longevity of compressor package. With a low initial purchase price, this compressor is a fantastic value! Specifications and Features 3 – 15 hp Up to 175 psig 14 – 44.4 acfm at 175 psig & 10.2 acfm at 100 psig Single & Two-Stage Splash Lubricated Electric or Engine Driven Horizontal or Vertical Configuration 2-Year compressor pump warranty

Reciprocating Air-Cooled Air Compressors

Value Plus

The Value Plus Line of Air Compressors was engineered for industrial applications that require a gas or electric driven compressor. Each compressor was designed with top quality bearings, cast iron cylinders, and vibration free compressor pumps to ensure longevity of compressor package. With a low initial purchase price, this compressor is a fantastic value!

Specifications and Features

  • 3 – 15 hp
  • Up to 175 psig
  • 14 – 44.4 acfm at 175 psig & 10.2 acfm at 100 psig
  • Single & Two-Stage Splash Lubricated
  • Electric or Engine Driven
  • Horizontal or Vertical Configuration
  • 2-Year compressor pump warranty
Supplier's Site

Technical Specifications

  Champion
Product Category Air Compressors
Product Number Value Plus
Product Name Lubricated Reciprocating Air Compressors
Compressor Technology Reciprocating Piston
Lubrication Style Lubricated
Mass Flow Capacity 10.2 to 44.4 SCFM (17.34 to 75.47 m³/hr)
Discharge / Operating Pressure ? to 175 psi (? to 123 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFC080A-2T - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 0.1000 HP
Mounting Skid / Base Plate Mounted
View Details
Oil-Free Screw Compressor - Series VRA - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Mass Flow Capacity 324 to 70632 SCFM (550 to 120055 m³/hr)
View Details