Hoffman-Lamson Fabricated Blowers TS-800

Description
A Lamson original. Lamson established in 1880, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance. Flow Range: 100-800 CFM Vacuum: 8.25-8.9 InHg Speed: 3550 RPM
Description
A Lamson original. Lamson established in 1880, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance. Flow Range: 100-800 CFM Vacuum: 8.25-8.9 InHg Speed: 3550 RPM

Suppliers

Company
Product
Description
Supplier Links
Fabricated Blowers - TS-800 - Hoffman-Lamson
Charleroi, PA, USA
Fabricated Blowers
TS-800
Fabricated Blowers TS-800
A Lamson original. Lamson established in 1880, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance. Flow Range: 100-800 CFM Vacuum: 8.25-8.9 InHg Speed: 3550 RPM

A Lamson original. Lamson established in 1880, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance.

  • Flow Range: 100-800 CFM
  • Vacuum: 8.25-8.9 InHg
  • Speed: 3550 RPM
Supplier's Site

Technical Specifications

  Hoffman-Lamson
Product Category Fans and Blowers (industrial)
Product Number TS-800
Product Name Fabricated Blowers
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean; Dirty; Biofuels
Air Flow Rate 100 to 800 SCFM (170 to 1360 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

MAC 10 ® IQ Fan Filter Unit -  - Envirco
Specs
Applications / Use HVAC
Product Form Packaged
View Details
Fiberglass Duct Axial Fan - Series 29, 29V, 35, 35V - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Features Dampers
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details