Hoffman-Lamson Fabricated Blowers TS-600

Description
A Lamson original. Lamson established in 1880, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance. Flow Range: 50-1300 CFM Vacuum: 4.9-6.6 InHg Speed: 3500 RPM
Description
A Lamson original. Lamson established in 1880, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance. Flow Range: 50-1300 CFM Vacuum: 4.9-6.6 InHg Speed: 3500 RPM

Suppliers

Company
Product
Description
Supplier Links
Fabricated Blowers - TS-600 - Hoffman-Lamson
Charleroi, PA, USA
Fabricated Blowers
TS-600
Fabricated Blowers TS-600
A Lamson original. Lamson established in 1880, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance. Flow Range: 50-1300 CFM Vacuum: 4.9-6.6 InHg Speed: 3500 RPM

A Lamson original. Lamson established in 1880, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance.

  • Flow Range: 50-1300 CFM
  • Vacuum: 4.9-6.6 InHg
  • Speed: 3500 RPM
Supplier's Site

Technical Specifications

  Hoffman-Lamson
Product Category Fans and Blowers (industrial)
Product Number TS-600
Product Name Fabricated Blowers
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean; Dirty; Biofuels
Air Flow Rate 50 to 1300 SCFM (84.99 to 2210 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Direct Drive Screw Blowers - GBS and HBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Upblast Belt Drive Roof Ventilator - Series 69 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 84.0 inch (305 to 2134 mm)
Features Doors
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details
Backward Curved Fan - B12-A3 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Configuration Fans for HVAC/R / Fans for Fan Coils / Backward Curved Fans
View Details