Thomas An Ingersoll Rand Business Rotary Vane Compressor SR Series

Description
Features & Benefits Oil-less operation Cast iron pump housing Self-lubricating, self-adjusting vanes Permanently lubricated and sealed motor bearing Long, service-free life Fifty-micron inlet and outlet filter assemblies CE approval on all standard 220-240/50 Hz models (Consult factory for non-standard models) Range Technical Overview Capacity up to 2.7 cfm / 76.5 l/min Pressure to 10 psi / 0.7 bar Possible Applications Aspirators Blood Analyzer Air and Gas Sampling Air Bearings (tape drives)
Description
Features & Benefits Oil-less operation Cast iron pump housing Self-lubricating, self-adjusting vanes Permanently lubricated and sealed motor bearing Long, service-free life Fifty-micron inlet and outlet filter assemblies CE approval on all standard 220-240/50 Hz models (Consult factory for non-standard models) Range Technical Overview Capacity up to 2.7 cfm / 76.5 l/min Pressure to 10 psi / 0.7 bar Possible Applications Aspirators Blood Analyzer Air and Gas Sampling Air Bearings (tape drives)

Suppliers

Company
Product
Description
Supplier Links
Rotary Vane Compressor - SR Series - Thomas An Ingersoll Rand Business
Sheboygan, WI, United States
Rotary Vane Compressor
SR Series
Rotary Vane Compressor SR Series
Features & Benefits Oil-less operation Cast iron pump housing Self-lubricating, self-adjusting vanes Permanently lubricated and sealed motor bearing Long, service-free life Fifty-micron inlet and outlet filter assemblies CE approval on all standard 220-240/50 Hz models (Consult factory for non-standard models) Range Technical Overview Capacity up to 2.7 cfm / 76.5 l/min Pressure to 10 psi / 0.7 bar Possible Applications Aspirators Blood Analyzer Air and Gas Sampling Air Bearings (tape drives)

Features & Benefits

  • Oil-less operation
  • Cast iron pump housing
  • Self-lubricating, self-adjusting vanes
  • Permanently lubricated and sealed motor bearing
  • Long, service-free life
  • Fifty-micron inlet and outlet filter assemblies
  • CE approval on all standard 220-240/50 Hz models (Consult factory for non-standard models)

Range Technical Overview

  • Capacity up to 2.7 cfm / 76.5 l/min
  • Pressure to 10 psi / 0.7 bar

Possible Applications

  • Aspirators
  • Blood Analyzer
  • Air and Gas Sampling
  • Air Bearings (tape drives)
Supplier's Site

Technical Specifications

  Thomas An Ingersoll Rand Business
Product Category Gas Compressors and Gas Compressor Systems
Product Number SR Series
Product Name Rotary Vane Compressor
Power Source AC Single Phase; 115-240 VAC
Lubrication Style Oil-less
Discharge / Operating Pressure 10 psi (7.04 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Mink Claw Compressors - Mink MM 1104, 1144, 1102, 1142 BP - Busch Vacuum Solutions
Specs
Compressor Technology Claw Compressor
Power Source AC Three Phase
Lubrication Style Oil-free
View Details
Helium Compressor -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Power Source AC Single Phase (optional feature); AC Three Phase (optional feature)
Discharge / Operating Pressure 210 to 250 psi (148 to 176 m H2O)
Mass Flow Capacity 0.1342 to 0.2684 SCFM (0.2281 to 0.4561 m³/hr)
View Details
Air Pressure Amplifier - AAT Series - Haskel International LLC
Haskel International LLC
Specs
Compressor Technology Reciprocating Piston
Power Source Air / Pneumatic
Lubrication Style Oil-free
View Details
Screw Compressor - Delta Screw Generation 5pluswith belt drive - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Discharge / Operating Pressure -12.33 to 50.76 psi (-8.68 to 35.72 m H2O)
View Details