QR SERIES -- ROTARY VANE COMPRESSOR
Thomas An Ingersoll Rand Business
Rotary Vane Compressor
QR Series
Description
Features & Benefits
Quiet design
Lightweight
Oil-less, non-lubricated pump components
Permanently lubricated-for-life motor ball bearings
Extended life vane design
Built-in inlet & exhaust filters
External exhaust muffler
UL & CSA recognition
Die cast aluminum sound chamber
Low air flow pulsations
World voltage motors Range Technical Overview
Capacity up to 10 cfm / 283 l/min
Pressure to 15 psi / 1.03 bar Possible Applications
Packaging Equipment
Sewage Treatment
Printing Equipment
Pond Aeration
-
Thomas An Ingersoll Rand Business
Description
Features & Benefits
Quiet design
Lightweight
Oil-less, non-lubricated pump components
Permanently lubricated-for-life motor ball bearings
Extended life vane design
Built-in inlet & exhaust filters
External exhaust muffler
UL & CSA recognition
Die cast aluminum sound chamber
Low air flow pulsations
World voltage motors Range Technical Overview
Capacity up to 10 cfm / 283 l/min
Pressure to 15 psi / 1.03 bar Possible Applications
Packaging Equipment
Sewage Treatment
Printing Equipment
Pond Aeration
Suppliers
Features & Benefits
Quiet design
Lightweight
Oil-less, non-lubricated pump components
Permanently lubricated-for-life motor ball bearings
Extended life vane design
Built-in inlet & exhaust filters
External exhaust muffler
UL & CSA recognition
Die cast aluminum sound chamber
Low air flow pulsations
World voltage motors Range Technical Overview
Capacity up to 10 cfm / 283 l/min
Pressure to 15 psi / 1.03 bar Possible Applications
Packaging Equipment
Sewage Treatment
Printing Equipment
Pond Aeration
Features & Benefits
- Quiet design
- Lightweight
- Oil-less, non-lubricated pump components
- Permanently lubricated-for-life motor ball bearings
- Extended life vane design
- Built-in inlet & exhaust filters
- External exhaust muffler
- UL & CSA recognition
- Die cast aluminum sound chamber
- Low air flow pulsations
- World voltage motors
Range Technical Overview
- Capacity up to 10 cfm / 283 l/min
- Pressure to 15 psi / 1.03 bar
Possible Applications
- Packaging Equipment
- Sewage Treatment
- Printing Equipment
- Pond Aeration
Supplier's Site
Technical Specifications
|
Product Category
|
Gas Compressors and Gas Compressor Systems |
|
Product Number
|
QR Series |
|
Product Name
|
Rotary Vane Compressor |
|
Power Source
|
AC Single Phase; 100-460 VAC
|
|
Lubrication Style
|
Oil-less
|
|
Discharge / Operating Pressure
|
15 psi (10.56 m H2O)
|
Unlock Full Specs
to access all available technical data