Champion Lubricated Reciprocating Air Compressors PL Series

Description
Reciprocating Air-Cooled Air Compressors Pressure Lubricated, PL-Series The PL-Series compressor has been designed to operate in extreme duty applications and is a pressure-lubricated alternative to the R-Series unit. Because the PL-Series can operate up to 250 psig in remote locations or in off-level operations, it is a true industrial use compressor. The PL-Series features domed pistons, integral cylinder head, disc valves and an oil pump that provides lubricant to all crucial parts of the compressor. Specifications and Features 3 - 35 hp Up to 250 psig 9.7 - 202 acfm at 175 psig on Electric Driven units Tank or Base Mounted, Simplex, Duplex and Engine Driven Models Two-Stage pressure lubricated pumps Loadless auto stop/start Pro-rated 5-year pump warranty and 1-year package warranty Factory filled with ChampLub lubricant
Description
Reciprocating Air-Cooled Air Compressors Pressure Lubricated, PL-Series The PL-Series compressor has been designed to operate in extreme duty applications and is a pressure-lubricated alternative to the R-Series unit. Because the PL-Series can operate up to 250 psig in remote locations or in off-level operations, it is a true industrial use compressor. The PL-Series features domed pistons, integral cylinder head, disc valves and an oil pump that provides lubricant to all crucial parts of the compressor. Specifications and Features 3 - 35 hp Up to 250 psig 9.7 - 202 acfm at 175 psig on Electric Driven units Tank or Base Mounted, Simplex, Duplex and Engine Driven Models Two-Stage pressure lubricated pumps Loadless auto stop/start Pro-rated 5-year pump warranty and 1-year package warranty Factory filled with ChampLub lubricant

Suppliers

Company
Product
Description
Supplier Links
Lubricated Reciprocating Air Compressors - PL Series - Champion
Quincy, IL, USA
Lubricated Reciprocating Air Compressors
PL Series
Lubricated Reciprocating Air Compressors PL Series
Reciprocating Air-Cooled Air Compressors Pressure Lubricated, PL-Series The PL-Series compressor has been designed to operate in extreme duty applications and is a pressure-lubricated alternative to the R-Series unit. Because the PL-Series can operate up to 250 psig in remote locations or in off-level operations, it is a true industrial use compressor. The PL-Series features domed pistons, integral cylinder head, disc valves and an oil pump that provides lubricant to all crucial parts of the compressor. Specifications and Features 3 - 35 hp Up to 250 psig 9.7 - 202 acfm at 175 psig on Electric Driven units Tank or Base Mounted, Simplex, Duplex and Engine Driven Models Two-Stage pressure lubricated pumps Loadless auto stop/start Pro-rated 5-year pump warranty and 1-year package warranty Factory filled with ChampLub lubricant

Reciprocating Air-Cooled Air Compressors

Pressure Lubricated, PL-Series

The PL-Series compressor has been designed to operate in extreme duty applications and is a pressure-lubricated alternative to the R-Series unit. Because the PL-Series can operate up to 250 psig in remote locations or in off-level operations, it is a true industrial use compressor. The PL-Series features domed pistons, integral cylinder head, disc valves and an oil pump that provides lubricant to all crucial parts of the compressor.

Specifications and Features

  • 3 - 35 hp
  • Up to 250 psig
  • 9.7 - 202 acfm at 175 psig on Electric Driven units
  • Tank or Base Mounted, Simplex, Duplex and Engine Driven Models
  • Two-Stage pressure lubricated pumps
  • Loadless auto stop/start
  • Pro-rated 5-year pump warranty and 1-year package warranty
  • Factory filled with ChampLub lubricant
Supplier's Site

Technical Specifications

  Champion
Product Category Air Compressors
Product Number PL Series
Product Name Lubricated Reciprocating Air Compressors
Compressor Technology Reciprocating Piston
Lubrication Style Lubricated
Mass Flow Capacity 9.7 to 202 SCFM (16.49 to 343 m³/hr)
Discharge / Operating Pressure ? to 250 psi (? to 176 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

FS-Elliott - Polaris 500 Industrial Air Compressor - P500_ - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 2600 to 4500 SCFM (4419 to 7649 m³/hr)
Discharge / Operating Pressure 40 to 150 psi (28.15 to 106 m H2O)
Horse Power 600 to 1000 HP
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFC805A-7WS - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 10.7 HP
Mounting Skid / Base Plate Mounted
View Details
Screw Compressor - Delta Screw E-Compressor with direct drive - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Mass Flow Capacity 206 to 8829 SCFM (350 to 15007 m³/hr)
View Details