Thomas An Ingersoll Rand Business Rotary Vane Compressor Picolino DTE Series

Description
Features & Benefits Oil-less Long life Compact Low noise Pulsation free Low vibration Range Technical Overview Flow rate from 2.0 to 5.9 cfm / 58 to 167 l/min at 50 Hz and 2.5 to 7.1 cfm / 70 to 200 l/min at 60 Hz Pressure up to 14.5 psi / 1.0 bar Possible Applications Vacuum Lifting Automation/Pick and Place Medical Printing
Description
Features & Benefits Oil-less Long life Compact Low noise Pulsation free Low vibration Range Technical Overview Flow rate from 2.0 to 5.9 cfm / 58 to 167 l/min at 50 Hz and 2.5 to 7.1 cfm / 70 to 200 l/min at 60 Hz Pressure up to 14.5 psi / 1.0 bar Possible Applications Vacuum Lifting Automation/Pick and Place Medical Printing

Suppliers

Company
Product
Description
Supplier Links
Rotary Vane Compressor - Picolino DTE Series - Thomas An Ingersoll Rand Business
Sheboygan, WI, United States
Rotary Vane Compressor
Picolino DTE Series
Rotary Vane Compressor Picolino DTE Series
Features & Benefits Oil-less Long life Compact Low noise Pulsation free Low vibration Range Technical Overview Flow rate from 2.0 to 5.9 cfm / 58 to 167 l/min at 50 Hz and 2.5 to 7.1 cfm / 70 to 200 l/min at 60 Hz Pressure up to 14.5 psi / 1.0 bar Possible Applications Vacuum Lifting Automation/Pick and Place Medical Printing

Features & Benefits

  • Oil-less
  • Long life
  • Compact
  • Low noise
  • Pulsation free
  • Low vibration

Range Technical Overview

  • Flow rate from 2.0 to 5.9 cfm / 58 to 167 l/min at 50 Hz and 2.5 to 7.1 cfm / 70 to 200 l/min at 60 Hz
  • Pressure up to 14.5 psi / 1.0 bar

Possible Applications

  • Vacuum Lifting
  • Automation/Pick and Place
  • Medical
  • Printing
Supplier's Site

Technical Specifications

  Thomas An Ingersoll Rand Business
Product Category Gas Compressors and Gas Compressor Systems
Product Number Picolino DTE Series
Product Name Rotary Vane Compressor
Power Source AC Single Phase; DC; 24 VDC, 115-440 VAC
Lubrication Style Oil-less
Discharge / Operating Pressure 8.7 to 14.5 psi (6.12 to 10.2 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Air Pressure Amplifier - AAT Series - Haskel International LLC
Haskel International LLC
Specs
Compressor Technology Reciprocating Piston
Power Source Air / Pneumatic
Lubrication Style Oil-free
View Details
Helium Compressor -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Power Source AC Single Phase (optional feature); AC Three Phase (optional feature)
Discharge / Operating Pressure 210 to 250 psi (148 to 176 m H2O)
Mass Flow Capacity 0.1342 to 0.2684 SCFM (0.2281 to 0.4561 m³/hr)
View Details
Helium Rotary Screw Compressor - SX-HSD - Kaeser Compressors, Inc.
Specs
Compressor Technology Rotary Screw
Discharge / Operating Pressure 72 to 217 psi (50.67 to 153 m H2O)
Mass Flow Capacity 10 to 3002 SCFM (17 to 5103 m³/hr)
View Details
Mink Claw Compressors - Mink MM 1202, 1252, 1322 AP - Busch Vacuum Solutions
Specs
Compressor Technology Claw Compressor
Power Source AC Single Phase
Lubrication Style Oil-free
View Details