Thomas An Ingersoll Rand Business Linear Compressor LW Series

Description
Features & Benefits Oil-less Long life Low power consumption Worldwide service network Low noise/vibration Protection class IP54 Range Technical Overview Capacity up to 12.7 cfm / 360 l/min. Pressure to 4.4 psi / 0.3 bar Possible Applications Sewage Aeration Aquarium Aeration Gas / Particle Analysis Air Mattress Compression Therapy
Description
Features & Benefits Oil-less Long life Low power consumption Worldwide service network Low noise/vibration Protection class IP54 Range Technical Overview Capacity up to 12.7 cfm / 360 l/min. Pressure to 4.4 psi / 0.3 bar Possible Applications Sewage Aeration Aquarium Aeration Gas / Particle Analysis Air Mattress Compression Therapy

Suppliers

Company
Product
Description
Supplier Links
Linear Compressor - LW Series - Thomas An Ingersoll Rand Business
Sheboygan, WI, United States
Linear Compressor
LW Series
Linear Compressor LW Series
Features & Benefits Oil-less Long life Low power consumption Worldwide service network Low noise/vibration Protection class IP54 Range Technical Overview Capacity up to 12.7 cfm / 360 l/min. Pressure to 4.4 psi / 0.3 bar Possible Applications Sewage Aeration Aquarium Aeration Gas / Particle Analysis Air Mattress Compression Therapy

Features & Benefits

  • Oil-less
  • Long life
  • Low power consumption
  • Worldwide service network
  • Low noise/vibration
  • Protection class IP54

Range Technical Overview

  • Capacity up to 12.7 cfm / 360 l/min.
  • Pressure to 4.4 psi / 0.3 bar

Possible Applications

  • Sewage Aeration
  • Aquarium Aeration
  • Gas / Particle Analysis
  • Air Mattress
  • Compression Therapy
Supplier's Site

Technical Specifications

  Thomas An Ingersoll Rand Business
Product Category Gas Compressors and Gas Compressor Systems
Product Number LW Series
Product Name Linear Compressor
Compressor Technology Linear
Power Source AC Single Phase; 230 VAC
Lubrication Style Oil-less
Discharge / Operating Pressure 4.4 psi (3.1 m H2O)
Unlock Full Specs
to access all available technical data