Thomas An Ingersoll Rand Business Linear Compressor LP Series

Description
Features & Benefits Oil-less Long life Low power consumption Worldwide service network Low noise/vibration Protection class IP54 Range Technical Overview Capacity up to 10.6 cfm / 300 l/min Pressure to 4.4 psi / 0.3 bar Possible Applications Sewage Aeration Aquarium Aeration Gas/ Particle Analysis Air Mattress Compression Therapy
Description
Features & Benefits Oil-less Long life Low power consumption Worldwide service network Low noise/vibration Protection class IP54 Range Technical Overview Capacity up to 10.6 cfm / 300 l/min Pressure to 4.4 psi / 0.3 bar Possible Applications Sewage Aeration Aquarium Aeration Gas/ Particle Analysis Air Mattress Compression Therapy

Suppliers

Company
Product
Description
Supplier Links
Linear Compressor - LP Series - Thomas An Ingersoll Rand Business
Sheboygan, WI, United States
Linear Compressor
LP Series
Linear Compressor LP Series
Features & Benefits Oil-less Long life Low power consumption Worldwide service network Low noise/vibration Protection class IP54 Range Technical Overview Capacity up to 10.6 cfm / 300 l/min Pressure to 4.4 psi / 0.3 bar Possible Applications Sewage Aeration Aquarium Aeration Gas/ Particle Analysis Air Mattress Compression Therapy

Features & Benefits

  • Oil-less
  • Long life
  • Low power consumption
  • Worldwide service network
  • Low noise/vibration
  • Protection class IP54

Range Technical Overview

  • Capacity up to 10.6 cfm / 300 l/min
  • Pressure to 4.4 psi / 0.3 bar

Possible Applications

  • Sewage Aeration
  • Aquarium Aeration
  • Gas/ Particle Analysis
  • Air Mattress
  • Compression Therapy
Supplier's Site

Technical Specifications

  Thomas An Ingersoll Rand Business
Product Category Gas Compressors and Gas Compressor Systems
Product Number LP Series
Product Name Linear Compressor
Compressor Technology Linear
Power Source AC Single Phase; 230 VAC
Lubrication Style Oil-less
Discharge / Operating Pressure 3.6 to 4.4 psi (2.53 to 3.1 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulically Driven Gas Booster - H-Drive - Haskel International LLC
Specs
Compressor Technology Reciprocating Piston
Power Source Air / Pneumatic
Lubrication Style Oil-free
View Details
Helium Compressor -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Power Source AC Single Phase (optional feature); AC Three Phase (optional feature)
Discharge / Operating Pressure 210 to 250 psi (148 to 176 m H2O)
Mass Flow Capacity 0.1342 to 0.2684 SCFM (0.2281 to 0.4561 m³/hr)
View Details
Oil-Free Screw Compressor - Series VRA - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Discharge / Operating Pressure -13.05 to 754 psi (-9.18 to 531 m H2O)
View Details