Hoffman-Lamson Multistage Blowers Lamson 870 Frame

Description
A Lamson original. Lamson established in 1880, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance. Flow Range: 1,500-8,283 CFM Pressure: 2.0-26.5 PSIG Vacuum: 3.0-19.3 InHg Speed: 4350 RPM
Description
A Lamson original. Lamson established in 1880, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance. Flow Range: 1,500-8,283 CFM Pressure: 2.0-26.5 PSIG Vacuum: 3.0-19.3 InHg Speed: 4350 RPM

Suppliers

Company
Product
Description
Supplier Links
Multistage Blowers - Lamson 870 Frame - Hoffman-Lamson
Charleroi, PA, USA
Multistage Blowers
Lamson 870 Frame
Multistage Blowers Lamson 870 Frame
A Lamson original. Lamson established in 1880, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance. Flow Range: 1,500-8,283 CFM Pressure: 2.0-26.5 PSIG Vacuum: 3.0-19.3 InHg Speed: 4350 RPM

A Lamson original. Lamson established in 1880, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance.

  • Flow Range: 1,500-8,283 CFM
  • Pressure: 2.0-26.5 PSIG
  • Vacuum: 3.0-19.3 InHg
  • Speed: 4350 RPM
Supplier's Site

Technical Specifications

  Hoffman-Lamson
Product Category Fans and Blowers (industrial)
Product Number Lamson 870 Frame
Product Name Multistage Blowers
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean; Dirty; Biofuels, Flux Recovery
Air Flow Rate 1500 to 8283 SCFM (2550 to 14079 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

FRP General Purpose Fume Exhauster -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Applications / Use Pressure Blower; Ventilation
Product Form Packaged
Environment Clean; Corrosive
View Details
Turbo Blowers - FDC-020A-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications / Use Pressure Blower; Product / Process Cooling; Ventilation; Materials Handling
Product Form Packaged
Environment Clean
View Details
MD-Pneumatics - Equalizer RM Series Rotary Positive Displacement Blowers - 4612 - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 0 SCFM (0.5575 m³/hr)
Static Pressure Range 415 in H2O (776 Torr)
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details