Hoffman-Lamson Multistage Blowers Lamson 260 Frame

Description
A Lamson original. Lamson established in 1880, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance. Flow Range: 80-432 CFM Pressure: .75-8.7 PSIG Vacuum: .75-11.0 InHg Speed: 9000 RPM
Description
A Lamson original. Lamson established in 1880, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance. Flow Range: 80-432 CFM Pressure: .75-8.7 PSIG Vacuum: .75-11.0 InHg Speed: 9000 RPM

Suppliers

Company
Product
Description
Supplier Links
Multistage Blowers - Lamson 260 Frame - Hoffman-Lamson
Charleroi, PA, USA
Multistage Blowers
Lamson 260 Frame
Multistage Blowers Lamson 260 Frame
A Lamson original. Lamson established in 1880, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance. Flow Range: 80-432 CFM Pressure: .75-8.7 PSIG Vacuum: .75-11.0 InHg Speed: 9000 RPM

A Lamson original. Lamson established in 1880, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance.

  • Flow Range: 80-432 CFM
  • Pressure: .75-8.7 PSIG
  • Vacuum: .75-11.0 InHg
  • Speed: 9000 RPM
Supplier's Site

Technical Specifications

  Hoffman-Lamson
Product Category Fans and Blowers (industrial)
Product Number Lamson 260 Frame
Product Name Multistage Blowers
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean; Dirty; Biofuels, Flux Recovery
Air Flow Rate 80 to 432 SCFM (136 to 734 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

PTF-S SERIES - Inline Duct Fans - PTF-100S L 220-240V/50Hz - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
Ducted Ceiling Module (DCM) -  - Envirco
Specs
Applications / Use HVAC
Product Form Packaged
View Details
Duct Fans - Series 31, 31U, 38, 39, 39V & 52 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 24.0 inch (305 to 610 mm)
Features Dampers
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details
Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details