Hoffman-Lamson Multistage Blowers Lamson 2400 Frame

Description
A Lamson original. Lamson established in 1880, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance. Flow Range: 13,000-41,284 CFM Pressure: 3.0-21.6 PSIG Vacuum: 5.0-17.8 InHg Speed: 3600 RPM
Description
A Lamson original. Lamson established in 1880, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance. Flow Range: 13,000-41,284 CFM Pressure: 3.0-21.6 PSIG Vacuum: 5.0-17.8 InHg Speed: 3600 RPM

Suppliers

Company
Product
Description
Supplier Links
Multistage Blowers - Lamson 2400 Frame - Hoffman-Lamson
Charleroi, PA, USA
Multistage Blowers
Lamson 2400 Frame
Multistage Blowers Lamson 2400 Frame
A Lamson original. Lamson established in 1880, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance. Flow Range: 13,000-41,284 CFM Pressure: 3.0-21.6 PSIG Vacuum: 5.0-17.8 InHg Speed: 3600 RPM

A Lamson original. Lamson established in 1880, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance.

  • Flow Range: 13,000-41,284 CFM
  • Pressure: 3.0-21.6 PSIG
  • Vacuum: 5.0-17.8 InHg
  • Speed: 3600 RPM
Supplier's Site

Technical Specifications

  Hoffman-Lamson
Product Category Fans and Blowers (industrial)
Product Number Lamson 2400 Frame
Product Name Multistage Blowers
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean; Dirty; Biofuels, Flux Recovery
Air Flow Rate 13000 to 41284 SCFM (22096 to 70172 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Unit Heater -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Product Form Packaged
Configuration Heating
Environment Clean; Corrosive; Dirty
View Details
Turbo Blowers - FDC-030A-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications / Use Pressure Blower; Product / Process Cooling; Ventilation; Materials Handling
Product Form Packaged
Environment Clean
View Details
MD-Pneumatics - PD Plus 900 Series Rotary Positive Displacement Blowers - 9020 - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 2 SCFM (2.95 m³/hr)
Static Pressure Range 415 in H2O (776 Torr)
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details