Hoffman-Lamson Multistage Blowers Lamson 1600 Frame

Description
A Lamson original. Lamson established in 1880, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance. Flow Range: 2,750-15,046 CFM Pressure: 1.5-18.6 PSIG Vacuum: 3.5-16.7 InHg Speed: 4000 RPM
Description
A Lamson original. Lamson established in 1880, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance. Flow Range: 2,750-15,046 CFM Pressure: 1.5-18.6 PSIG Vacuum: 3.5-16.7 InHg Speed: 4000 RPM

Suppliers

Company
Product
Description
Supplier Links
Multistage Blowers - Lamson 1600 Frame - Hoffman-Lamson
Charleroi, PA, USA
Multistage Blowers
Lamson 1600 Frame
Multistage Blowers Lamson 1600 Frame
A Lamson original. Lamson established in 1880, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance. Flow Range: 2,750-15,046 CFM Pressure: 1.5-18.6 PSIG Vacuum: 3.5-16.7 InHg Speed: 4000 RPM

A Lamson original. Lamson established in 1880, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance.

  • Flow Range: 2,750-15,046 CFM
  • Pressure: 1.5-18.6 PSIG
  • Vacuum: 3.5-16.7 InHg
  • Speed: 4000 RPM
Supplier's Site

Technical Specifications

  Hoffman-Lamson
Product Category Fans and Blowers (industrial)
Product Number Lamson 1600 Frame
Product Name Multistage Blowers
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean; Dirty; Biofuels, Flux Recovery
Air Flow Rate 2750 to 15046 SCFM (4674 to 25574 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Radial-Wheel Centrifugal Fan, Series 30 -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Applications / Use Pressure Blower; Ventilation; Materials Handling
Product Form Packaged
Environment Clean; Corrosive; Dirty; Dust; Smoke
View Details
 - PBL.1812 Brushless Blower - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Configuration High-speed air dryer
Design Centrifugal
View Details
MD-Pneumatics - Equalizer DF Blower Solutions - 4504 - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 0 SCFM (0.1904 m³/hr)
Static Pressure Range 498 in H2O (931 Torr)
View Details