Hoffman-Lamson Multistage Blowers Lamson 1400 Frame

Description
A Lamson original. Lamson established in 1880, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance. Flow Range: 3,000-14,974 CFM Pressure: 1.0-13.7 PSIG Vacuum: 2.0-14.5 InHg Speed: 4000 RPM
Description
A Lamson original. Lamson established in 1880, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance. Flow Range: 3,000-14,974 CFM Pressure: 1.0-13.7 PSIG Vacuum: 2.0-14.5 InHg Speed: 4000 RPM

Suppliers

Company
Product
Description
Supplier Links
Multistage Blowers - Lamson 1400 Frame - Hoffman-Lamson
Charleroi, PA, USA
Multistage Blowers
Lamson 1400 Frame
Multistage Blowers Lamson 1400 Frame
A Lamson original. Lamson established in 1880, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance. Flow Range: 3,000-14,974 CFM Pressure: 1.0-13.7 PSIG Vacuum: 2.0-14.5 InHg Speed: 4000 RPM

A Lamson original. Lamson established in 1880, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance.

  • Flow Range: 3,000-14,974 CFM
  • Pressure: 1.0-13.7 PSIG
  • Vacuum: 2.0-14.5 InHg
  • Speed: 4000 RPM
Supplier's Site

Technical Specifications

  Hoffman-Lamson
Product Category Fans and Blowers (industrial)
Product Number Lamson 1400 Frame
Product Name Multistage Blowers
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean; Dirty; Biofuels, Flux Recovery
Air Flow Rate 3000 to 14974 SCFM (5099 to 25452 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
 - PBL.1813 Brushless Blower - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Configuration High-speed air dryer
Design Centrifugal
View Details
Backward Curved Fan - N88-40700 460V - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
Turbo Blowers - FDC-100A-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications / Use Pressure Blower; Product / Process Cooling; Ventilation; Materials Handling
Product Form Packaged
Environment Clean
View Details