Hoffman-Lamson Multistage Blowers Lamson 1270 Frame

Description
A Lamson original. Lamson established in 1880, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance. Flow Range: 2,000-9,991 CFM Pressure: 2.0-19.5 PSIG Vacuum: 3.5-17.1 InHg Speed: 4350 RPM
Description
A Lamson original. Lamson established in 1880, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance. Flow Range: 2,000-9,991 CFM Pressure: 2.0-19.5 PSIG Vacuum: 3.5-17.1 InHg Speed: 4350 RPM

Suppliers

Company
Product
Description
Supplier Links
Multistage Blowers - Lamson 1270 Frame - Hoffman-Lamson
Charleroi, PA, USA
Multistage Blowers
Lamson 1270 Frame
Multistage Blowers Lamson 1270 Frame
A Lamson original. Lamson established in 1880, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance. Flow Range: 2,000-9,991 CFM Pressure: 2.0-19.5 PSIG Vacuum: 3.5-17.1 InHg Speed: 4350 RPM

A Lamson original. Lamson established in 1880, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance.

  • Flow Range: 2,000-9,991 CFM
  • Pressure: 2.0-19.5 PSIG
  • Vacuum: 3.5-17.1 InHg
  • Speed: 4350 RPM
Supplier's Site

Technical Specifications

  Hoffman-Lamson
Product Category Fans and Blowers (industrial)
Product Number Lamson 1270 Frame
Product Name Multistage Blowers
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean; Dirty; Biofuels, Flux Recovery
Air Flow Rate 2000 to 9991 SCFM (3399 to 16982 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Backward Inclined Single Width Class 4 Fan -  - New York Blower Company (The)
Specs
Applications / Use Pressure Blower; Product / Process Cooling; Ventilation
Product Form Packaged
Configuration Oven / Dryer Systems
View Details
Turbo Blowers - VFT65-2 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications / Use Pressure Blower; Product / Process Cooling; HVAC
Product Form Packaged
Environment Clean
View Details
MD-Pneumatics - PD Plus 1200 Series Rotary Positive Displacement Blowers - 1248_md-pneumatics-pd-plu - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 7 SCFM (12.01 m³/hr)
Static Pressure Range 166 in H2O (310 Torr)
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details