Hoffman-Lamson Multistage Blowers Hoffman 752 Frame

Description
A Hoffman original. Hoffman established in 1905, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance. Flow Range: 3,250-10,013 CFM Pressure: 1.0-19.3 PSIG Vacuum: 2.0-17.0 InHg Speed: 4250 RPM
Description
A Hoffman original. Hoffman established in 1905, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance. Flow Range: 3,250-10,013 CFM Pressure: 1.0-19.3 PSIG Vacuum: 2.0-17.0 InHg Speed: 4250 RPM

Suppliers

Company
Product
Description
Supplier Links
Multistage Blowers - Hoffman 752 Frame - Hoffman-Lamson
Charleroi, PA, USA
Multistage Blowers
Hoffman 752 Frame
Multistage Blowers Hoffman 752 Frame
A Hoffman original. Hoffman established in 1905, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance. Flow Range: 3,250-10,013 CFM Pressure: 1.0-19.3 PSIG Vacuum: 2.0-17.0 InHg Speed: 4250 RPM

A Hoffman original. Hoffman established in 1905, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance.

  • Flow Range: 3,250-10,013 CFM
  • Pressure: 1.0-19.3 PSIG
  • Vacuum: 2.0-17.0 InHg
  • Speed: 4250 RPM
Supplier's Site

Technical Specifications

  Hoffman-Lamson
Product Category Fans and Blowers (industrial)
Product Number Hoffman 752 Frame
Product Name Multistage Blowers
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean; Dirty; Biofuels, Flux Recovery
Air Flow Rate 3250 to 10013 SCFM (5524 to 17019 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Fan/Ventilation - 217454029 - Radwell International
New York Blower Company (The)
Specs
Applications / Use HVAC
View Details
Turbo Blowers - FDC-020A-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications / Use Pressure Blower; Product / Process Cooling; Ventilation; Materials Handling
Product Form Packaged
Environment Clean
View Details
MD-Pneumatics - PD Plus 1200 Series Rotary Positive Displacement Blowers - 1236_md-pneumatics-pd-plu - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 5 SCFM (9.01 m³/hr)
Static Pressure Range 249 in H2O (465 Torr)
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details