Hoffman-Lamson Multistage Blowers Hoffman 732 Frame

Description
A Hoffman original. Hoffman established in 1905, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance. Flow Range: 600-3,059 CFM Pressure: .50-19.4 PSIG Vacuum: 1.0-17.0 InHg Speed: 4400 RPM
Description
A Hoffman original. Hoffman established in 1905, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance. Flow Range: 600-3,059 CFM Pressure: .50-19.4 PSIG Vacuum: 1.0-17.0 InHg Speed: 4400 RPM

Suppliers

Company
Product
Description
Supplier Links
Multistage Blowers - Hoffman 732 Frame - Hoffman-Lamson
Charleroi, PA, USA
Multistage Blowers
Hoffman 732 Frame
Multistage Blowers Hoffman 732 Frame
A Hoffman original. Hoffman established in 1905, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance. Flow Range: 600-3,059 CFM Pressure: .50-19.4 PSIG Vacuum: 1.0-17.0 InHg Speed: 4400 RPM

A Hoffman original. Hoffman established in 1905, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance.

  • Flow Range: 600-3,059 CFM
  • Pressure: .50-19.4 PSIG
  • Vacuum: 1.0-17.0 InHg
  • Speed: 4400 RPM
Supplier's Site

Technical Specifications

  Hoffman-Lamson
Product Category Fans and Blowers (industrial)
Product Number Hoffman 732 Frame
Product Name Multistage Blowers
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean; Dirty; Biofuels, Flux Recovery
Air Flow Rate 600 to 3059 SCFM (1020 to 5199 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details
MD-Pneumatics - Equalizer DF Blower Solutions - 4509 - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 0 SCFM (0.4113 m³/hr)
Static Pressure Range 498 in H2O (931 Torr)
View Details
Backward Curved Fan - N88-56700 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
Turbo Blowers - FDC-005A-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications / Use Pressure Blower; Product / Process Cooling; Ventilation; Materials Handling
Product Form Packaged
Environment Clean
View Details