Hoffman-Lamson Multistage Blowers Hoffman 671 Frame

Description
A Hoffman original. Hoffman established in 1905, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance. Flow Range: 5,250-23,031 CFM Pressure: 1.5-19.3 PSIG Vacuum: 2.0-17.0 InHg Speed: 3950 RPM
Description
A Hoffman original. Hoffman established in 1905, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance. Flow Range: 5,250-23,031 CFM Pressure: 1.5-19.3 PSIG Vacuum: 2.0-17.0 InHg Speed: 3950 RPM

Suppliers

Company
Product
Description
Supplier Links
Multistage Blowers - Hoffman 671 Frame - Hoffman-Lamson
Charleroi, PA, USA
Multistage Blowers
Hoffman 671 Frame
Multistage Blowers Hoffman 671 Frame
A Hoffman original. Hoffman established in 1905, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance. Flow Range: 5,250-23,031 CFM Pressure: 1.5-19.3 PSIG Vacuum: 2.0-17.0 InHg Speed: 3950 RPM

A Hoffman original. Hoffman established in 1905, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance.

  • Flow Range: 5,250-23,031 CFM
  • Pressure: 1.5-19.3 PSIG
  • Vacuum: 2.0-17.0 InHg
  • Speed: 3950 RPM
Supplier's Site

Technical Specifications

  Hoffman-Lamson
Product Category Fans and Blowers (industrial)
Product Number Hoffman 671 Frame
Product Name Multistage Blowers
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean; Dirty; Biofuels, Flux Recovery
Air Flow Rate 5250 to 23031 SCFM (8924 to 39146 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Fan Wheels and Fan Inlet Cones -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Applications / Use HVAC
Product Form Packaged
Fan / Blower Diameter 10.0 to 73.0 inch (254 to 1854 mm)
View Details
Turbo Blowers - VFT72-2 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications / Use Pressure Blower; Product / Process Cooling; HVAC
Product Form Packaged
Environment Clean
View Details
MD-Pneumatics - PD Plus 900 Series Rotary Positive Displacement Blowers - 9027 - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 2 SCFM (3.93 m³/hr)
Static Pressure Range 415 in H2O (776 Torr)
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details