Reavell Reavell Air and Gas Compression System HBA06

Description
Reavell specialises in high pressure compression technology, with its skilled and knowledgeable global team boasting over a century of experience within the sector. Renowned for providing high quality turnkey solutions, Reavell can assist with specialist air and gas requirements, utilising the latest technological innovations to create bespoke solutions that meet your requirements. From simple compressors through to complex custom-engineered solutions, Reavell covers a wide range of applications in support of some of the world’s leading companies: its reputation for quality speaks for itself. Product Information: Product Volume: 22.3 - 23.8 m3/hr Product Pressure: 350 - 414 bar Product Motor Output: 7.5 - 13.4 kW Product Dimensions: 1473 l x 738 w x 1130 h (mm) Product Cooling: Air cooled
Description
Reavell specialises in high pressure compression technology, with its skilled and knowledgeable global team boasting over a century of experience within the sector. Renowned for providing high quality turnkey solutions, Reavell can assist with specialist air and gas requirements, utilising the latest technological innovations to create bespoke solutions that meet your requirements. From simple compressors through to complex custom-engineered solutions, Reavell covers a wide range of applications in support of some of the world’s leading companies: its reputation for quality speaks for itself. Product Information: Product Volume: 22.3 - 23.8 m3/hr Product Pressure: 350 - 414 bar Product Motor Output: 7.5 - 13.4 kW Product Dimensions: 1473 l x 738 w x 1130 h (mm) Product Cooling: Air cooled

Suppliers

Company
Product
Description
Supplier Links
Reavell Air and Gas Compression System - HBA06 - Reavell
Redditch, Worcestershire, United Kingdom
Reavell Air and Gas Compression System
HBA06
Reavell Air and Gas Compression System HBA06
Reavell specialises in high pressure compression technology, with its skilled and knowledgeable global team boasting over a century of experience within the sector. Renowned for providing high quality turnkey solutions, Reavell can assist with specialist air and gas requirements, utilising the latest technological innovations to create bespoke solutions that meet your requirements. From simple compressors through to complex custom-engineered solutions, Reavell covers a wide range of applications in support of some of the world’s leading companies: its reputation for quality speaks for itself. Product Information: Product Volume: 22.3 - 23.8 m3/hr Product Pressure: 350 - 414 bar Product Motor Output: 7.5 - 13.4 kW Product Dimensions: 1473 l x 738 w x 1130 h (mm) Product Cooling: Air cooled

Reavell specialises in high pressure compression technology, with its skilled and knowledgeable global team boasting over a century of experience within the sector.

Renowned for providing high quality turnkey solutions, Reavell can assist with specialist air and gas requirements, utilising the latest technological innovations to create bespoke solutions that meet your requirements.

From simple compressors through to complex custom-engineered solutions, Reavell covers a wide range of applications in support of some of the world’s leading companies: its reputation for quality speaks for itself.

Product Information:

Product Volume: 22.3 - 23.8 m3/hr

Product Pressure: 350 - 414 bar

Product Motor Output: 7.5 - 13.4 kW

Product Dimensions: 1473 l x 738 w x 1130 h (mm)

Product Cooling: Air cooled

Supplier's Site

Technical Specifications

  Reavell
Product Category Gas Compressors and Gas Compressor Systems
Product Number HBA06
Product Name Reavell Air and Gas Compression System
Discharge / Operating Pressure 5076 to 6005 psi (3573 to 4226 m H2O)
Mass Flow Capacity 13.12 to 14 SCFM (22.3 to 23.8 m³/hr)
Horse Power 10.05 to 17.96 HP
Unlock Full Specs
to access all available technical data

Similar Products

Air Pressure Amplifier - HAA31 Series - Haskel International LLC
Specs
Compressor Technology Reciprocating Piston
Power Source Air / Pneumatic
Lubrication Style Oil-free
View Details
Booster Package - CN C Series - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Discharge / Operating Pressure 45 to 650 psi (31.67 to 457 m H2O)
Mass Flow Capacity 27 to 283 SCFM (45.89 to 481 m³/hr)
Horse Power 10 to 30 HP
View Details
Helium Compressor -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Power Source AC Single Phase (optional feature); AC Three Phase (optional feature)
Discharge / Operating Pressure 210 to 250 psi (148 to 176 m H2O)
Mass Flow Capacity 0.1342 to 0.2684 SCFM (0.2281 to 0.4561 m³/hr)
View Details
Mink Claw Compressors - Mink MM 1202, 1252, 1322 AP - Busch Vacuum Solutions
Specs
Compressor Technology Claw Compressor
Power Source AC Single Phase
Lubrication Style Oil-free
View Details