Reavell Reavell Air and Gas Compression System H5470

Description
Reavell specialises in high pressure compression technology, with its skilled and knowledgeable global team boasting over a century of experience within the sector. Renowned for providing high quality turnkey solutions, Reavell can assist with specialist air and gas requirements, utilising the latest technological innovations to create bespoke solutions that meet your requirements. From simple compressors through to complex custom-engineered solutions, Reavell covers a wide range of applications in support of some of the world’s leading companies: its reputation for quality speaks for itself. Product Information: Product Volume: 318.4 - 2400 m3/hr Product Pressure: 50 - 350 bar Product Motor Output: 55 - 185 kW Product Dimensions: 2888 l x 1797 w x 1696 h (mm) Product Weight: 7,000 kg Product Cooling: Air cooled Product Stages: 4
Description
Reavell specialises in high pressure compression technology, with its skilled and knowledgeable global team boasting over a century of experience within the sector. Renowned for providing high quality turnkey solutions, Reavell can assist with specialist air and gas requirements, utilising the latest technological innovations to create bespoke solutions that meet your requirements. From simple compressors through to complex custom-engineered solutions, Reavell covers a wide range of applications in support of some of the world’s leading companies: its reputation for quality speaks for itself. Product Information: Product Volume: 318.4 - 2400 m3/hr Product Pressure: 50 - 350 bar Product Motor Output: 55 - 185 kW Product Dimensions: 2888 l x 1797 w x 1696 h (mm) Product Weight: 7,000 kg Product Cooling: Air cooled Product Stages: 4

Suppliers

Company
Product
Description
Supplier Links
Reavell Air and Gas Compression System - H5470 - Reavell
Redditch, Worcestershire, United Kingdom
Reavell Air and Gas Compression System
H5470
Reavell Air and Gas Compression System H5470
Reavell specialises in high pressure compression technology, with its skilled and knowledgeable global team boasting over a century of experience within the sector. Renowned for providing high quality turnkey solutions, Reavell can assist with specialist air and gas requirements, utilising the latest technological innovations to create bespoke solutions that meet your requirements. From simple compressors through to complex custom-engineered solutions, Reavell covers a wide range of applications in support of some of the world’s leading companies: its reputation for quality speaks for itself. Product Information: Product Volume: 318.4 - 2400 m3/hr Product Pressure: 50 - 350 bar Product Motor Output: 55 - 185 kW Product Dimensions: 2888 l x 1797 w x 1696 h (mm) Product Weight: 7,000 kg Product Cooling: Air cooled Product Stages: 4

Reavell specialises in high pressure compression technology, with its skilled and knowledgeable global team boasting over a century of experience within the sector.

Renowned for providing high quality turnkey solutions, Reavell can assist with specialist air and gas requirements, utilising the latest technological innovations to create bespoke solutions that meet your requirements.

From simple compressors through to complex custom-engineered solutions, Reavell covers a wide range of applications in support of some of the world’s leading companies: its reputation for quality speaks for itself.

Product Information:

Product Volume: 318.4 - 2400 m3/hr

Product Pressure: 50 - 350 bar

Product Motor Output: 55 - 185 kW

Product Dimensions: 2888 l x 1797 w x 1696 h (mm)

Product Weight: 7,000 kg

Product Cooling: Air cooled

Product Stages: 4

Supplier's Site

Technical Specifications

  Reavell
Product Category Gas Compressors and Gas Compressor Systems
Product Number H5470
Product Name Reavell Air and Gas Compression System
Discharge / Operating Pressure 725 to 5076 psi (510 to 3573 m H2O)
Mass Flow Capacity 187 to 1412 SCFM (318 to 2400 m³/hr)
Horse Power 73.71 to 248 HP
Unlock Full Specs
to access all available technical data

Similar Products

Helium Compressor -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Power Source AC Single Phase (optional feature); AC Three Phase (optional feature)
Discharge / Operating Pressure 210 to 250 psi (148 to 176 m H2O)
Mass Flow Capacity 0.1342 to 0.2684 SCFM (0.2281 to 0.4561 m³/hr)
View Details
Air Pressure Amplifier - AAD Series - Haskel International LLC
Haskel International LLC
Specs
Compressor Technology Reciprocating Piston
Power Source Air / Pneumatic
Lubrication Style Oil-free
View Details
Helium Rotary Screw Compressor - SX-HSD - Kaeser Compressors, Inc.
Specs
Compressor Technology Rotary Screw
Discharge / Operating Pressure 72 to 217 psi (50.67 to 153 m H2O)
Mass Flow Capacity 10 to 3002 SCFM (17 to 5103 m³/hr)
View Details