Reavell Reavell Air and Gas Compression System H5417

Description
Reavell specialises in high pressure compression technology, with its skilled and knowledgeable global team boasting over a century of experience within the sector. Renowned for providing high quality turnkey solutions, Reavell can assist with specialist air and gas requirements, utilising the latest technological innovations to create bespoke solutions that meet your requirements. From simple compressors through to complex custom-engineered solutions, Reavell covers a wide range of applications in support of some of the world’s leading companies: its reputation for quality speaks for itself. Product Information: Product Volume: 31.8 - 64.9 m3/hr Product Pressure: 140 - 350 bar Product Motor Output: 15 - 30 kW Product Dimensions: 1290 l x 870 w x 770 h (mm) Product Weight: 750 kg Product Cooling: Water cooled Product Stages: 4
Description
Reavell specialises in high pressure compression technology, with its skilled and knowledgeable global team boasting over a century of experience within the sector. Renowned for providing high quality turnkey solutions, Reavell can assist with specialist air and gas requirements, utilising the latest technological innovations to create bespoke solutions that meet your requirements. From simple compressors through to complex custom-engineered solutions, Reavell covers a wide range of applications in support of some of the world’s leading companies: its reputation for quality speaks for itself. Product Information: Product Volume: 31.8 - 64.9 m3/hr Product Pressure: 140 - 350 bar Product Motor Output: 15 - 30 kW Product Dimensions: 1290 l x 870 w x 770 h (mm) Product Weight: 750 kg Product Cooling: Water cooled Product Stages: 4

Suppliers

Company
Product
Description
Supplier Links
Reavell Air and Gas Compression System - H5417 - Reavell
Redditch, Worcestershire, United Kingdom
Reavell Air and Gas Compression System
H5417
Reavell Air and Gas Compression System H5417
Reavell specialises in high pressure compression technology, with its skilled and knowledgeable global team boasting over a century of experience within the sector. Renowned for providing high quality turnkey solutions, Reavell can assist with specialist air and gas requirements, utilising the latest technological innovations to create bespoke solutions that meet your requirements. From simple compressors through to complex custom-engineered solutions, Reavell covers a wide range of applications in support of some of the world’s leading companies: its reputation for quality speaks for itself. Product Information: Product Volume: 31.8 - 64.9 m3/hr Product Pressure: 140 - 350 bar Product Motor Output: 15 - 30 kW Product Dimensions: 1290 l x 870 w x 770 h (mm) Product Weight: 750 kg Product Cooling: Water cooled Product Stages: 4

Reavell specialises in high pressure compression technology, with its skilled and knowledgeable global team boasting over a century of experience within the sector.

Renowned for providing high quality turnkey solutions, Reavell can assist with specialist air and gas requirements, utilising the latest technological innovations to create bespoke solutions that meet your requirements.

From simple compressors through to complex custom-engineered solutions, Reavell covers a wide range of applications in support of some of the world’s leading companies: its reputation for quality speaks for itself.

Product Information:

Product Volume: 31.8 - 64.9 m3/hr

Product Pressure: 140 - 350 bar

Product Motor Output: 15 - 30 kW

Product Dimensions: 1290 l x 870 w x 770 h (mm)

Product Weight: 750 kg

Product Cooling: Water cooled

Product Stages: 4

Supplier's Site

Technical Specifications

  Reavell
Product Category Gas Compressors and Gas Compressor Systems
Product Number H5417
Product Name Reavell Air and Gas Compression System
Discharge / Operating Pressure 2031 to 5076 psi (1429 to 3573 m H2O)
Mass Flow Capacity 18.71 to 38.18 SCFM (31.8 to 64.9 m³/hr)
Horse Power 20.1 to 40.21 HP
Unlock Full Specs
to access all available technical data

Similar Products

Mink Claw Compressors - Mink MI 1502 BP - Busch Vacuum Solutions
Specs
Compressor Technology Claw Compressor
Power Source AC Single Phase
Lubrication Style Oil-free
View Details
Booster Package - CN C Series - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Discharge / Operating Pressure 45 to 650 psi (31.67 to 457 m H2O)
Mass Flow Capacity 27 to 283 SCFM (45.89 to 481 m³/hr)
Horse Power 10 to 30 HP
View Details
Screw Compressor - Delta Screw E-Compressor with direct drive - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Discharge / Operating Pressure -12.33 to 50.76 psi (-8.68 to 35.72 m H2O)
View Details
Single Acting Single Stage Gas Booster - AG Models - Haskel International LLC
Specs
Compressor Technology Reciprocating Piston
Power Source Air / Pneumatic
Lubrication Style Oil-free
View Details