Reavell specialises in high pressure compression technology, with its skilled and knowledgeable global team boasting over a century of experience within the sector.
Renowned for providing high quality turnkey solutions, Reavell can assist with specialist air and gas requirements, utilising the latest technological innovations to create bespoke solutions that meet your requirements.
From simple compressors through to complex custom-engineered solutions, Reavell covers a wide range of applications in support of some of the world’s leading companies: its reputation for quality speaks for itself.
Product Information:
Product Volume: 67.2 - 159.6 m3/hr
Product Pressure: 40 - 85 bar
Product Motor Output: 22 - 45 kW
Product Dimensions: 1700 l x 1060 w x 1090 h (mm)
Product Weight: 750 kg
Product Cooling: Water cooled
Product Stages: 3
| Reavell | |
|---|---|
| Product Category | Gas Compressors and Gas Compressor Systems |
| Product Number | H5337 |
| Product Name | Reavell Air and Gas Compression System |
| Discharge / Operating Pressure | 580 to 1233 psi (408 to 868 m H2O) |
| Mass Flow Capacity | 39.54 to 93.9 SCFM (67.2 to 160 m³/hr) |
| Horse Power | 29.48 to 60.31 HP |