Reavell Reavell Air and Gas Compression System H5204

Description
Reavell specialises in high pressure compression technology, with its skilled and knowledgeable global team boasting over a century of experience within the sector. Renowned for providing high quality turnkey solutions, Reavell can assist with specialist air and gas requirements, utilising the latest technological innovations to create bespoke solutions that meet your requirements. From simple compressors through to complex custom-engineered solutions, Reavell covers a wide range of applications in support of some of the world’s leading companies: its reputation for quality speaks for itself. Product Information: Product Volume: 6.78 - 7 m3/hr Product Pressure: 25 - 40 bar Product Motor Output: 2 kW Product Dimensions: 730 l x 530 w x 767 h (mm) Product Weight: 165 kg Product Cooling: Air cooled Product Stages: 2
Description
Reavell specialises in high pressure compression technology, with its skilled and knowledgeable global team boasting over a century of experience within the sector. Renowned for providing high quality turnkey solutions, Reavell can assist with specialist air and gas requirements, utilising the latest technological innovations to create bespoke solutions that meet your requirements. From simple compressors through to complex custom-engineered solutions, Reavell covers a wide range of applications in support of some of the world’s leading companies: its reputation for quality speaks for itself. Product Information: Product Volume: 6.78 - 7 m3/hr Product Pressure: 25 - 40 bar Product Motor Output: 2 kW Product Dimensions: 730 l x 530 w x 767 h (mm) Product Weight: 165 kg Product Cooling: Air cooled Product Stages: 2

Suppliers

Company
Product
Description
Supplier Links
Reavell Air and Gas Compression System - H5204 - Reavell
Redditch, Worcestershire, United Kingdom
Reavell Air and Gas Compression System
H5204
Reavell Air and Gas Compression System H5204
Reavell specialises in high pressure compression technology, with its skilled and knowledgeable global team boasting over a century of experience within the sector. Renowned for providing high quality turnkey solutions, Reavell can assist with specialist air and gas requirements, utilising the latest technological innovations to create bespoke solutions that meet your requirements. From simple compressors through to complex custom-engineered solutions, Reavell covers a wide range of applications in support of some of the world’s leading companies: its reputation for quality speaks for itself. Product Information: Product Volume: 6.78 - 7 m3/hr Product Pressure: 25 - 40 bar Product Motor Output: 2 kW Product Dimensions: 730 l x 530 w x 767 h (mm) Product Weight: 165 kg Product Cooling: Air cooled Product Stages: 2

Reavell specialises in high pressure compression technology, with its skilled and knowledgeable global team boasting over a century of experience within the sector.

Renowned for providing high quality turnkey solutions, Reavell can assist with specialist air and gas requirements, utilising the latest technological innovations to create bespoke solutions that meet your requirements.

From simple compressors through to complex custom-engineered solutions, Reavell covers a wide range of applications in support of some of the world’s leading companies: its reputation for quality speaks for itself.

Product Information:

Product Volume: 6.78 - 7 m3/hr

Product Pressure: 25 - 40 bar

Product Motor Output: 2 kW

Product Dimensions: 730 l x 530 w x 767 h (mm)

Product Weight: 165 kg

Product Cooling: Air cooled Product Stages: 2

Supplier's Site

Technical Specifications

  Reavell
Product Category Gas Compressors and Gas Compressor Systems
Product Number H5204
Product Name Reavell Air and Gas Compression System
Discharge / Operating Pressure 363 to 580 psi (255 to 408 m H2O)
Mass Flow Capacity 3.99 to 4.12 SCFM (6.78 to 7 m³/hr)
Horse Power 2.68 HP
Unlock Full Specs
to access all available technical data

Similar Products

Mink Claw Compressors - Mink MM 1104, 1144, 1102, 1142 BP - Busch Vacuum Solutions
Specs
Compressor Technology Claw Compressor
Power Source AC Three Phase
Lubrication Style Oil-free
View Details
Helium Compressor -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Power Source AC Single Phase (optional feature); AC Three Phase (optional feature)
Discharge / Operating Pressure 210 to 250 psi (148 to 176 m H2O)
Mass Flow Capacity 0.1342 to 0.2684 SCFM (0.2281 to 0.4561 m³/hr)
View Details
Air Pressure Amplifier - AAT Series - Haskel International LLC
Haskel International LLC
Specs
Compressor Technology Reciprocating Piston
Power Source Air / Pneumatic
Lubrication Style Oil-free
View Details
Biogas Compressors - Series VMY - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Lubricated
Mass Flow Capacity 412 to 5883 SCFM (700 to 10000 m³/hr)
View Details