Reavell specialises in high pressure compression technology, with its skilled and knowledgeable global team boasting over a century of experience within the sector.
Renowned for providing high quality turnkey solutions, Reavell can assist with specialist air and gas requirements, utilising the latest technological innovations to create bespoke solutions that meet your requirements.
From simple compressors through to complex custom-engineered solutions, Reavell covers a wide range of applications in support of some of the world’s leading companies: its reputation for quality speaks for itself.
Product Information:
Product Volume: 390 - 1700 m3/hr
Product Pressure: 250 - 350 bar
Product Motor Output: 45 - 90 kW
Product Dimensions: Dependent on packaging option
Product Weight: Dependent on packaging option
Product Cooling: Air cooled
| Reavell | |
|---|---|
| Product Category | Gas Compressors and Gas Compressor Systems |
| Product Number | GP70 |
| Product Name | Reavell Air and Gas Compression System |
| Discharge / Operating Pressure | 3626 to 5076 psi (2552 to 3573 m H2O) |
| Mass Flow Capacity | 229 to 1000 SCFM (390 to 1700 m³/hr) |
| Horse Power | 60.31 to 121 HP |