Reavell Reavell Air and Gas Compression System GP50

Description
Reavell specialises in high pressure compression technology, with its skilled and knowledgeable global team boasting over a century of experience within the sector. Renowned for providing high quality turnkey solutions, Reavell can assist with specialist air and gas requirements, utilising the latest technological innovations to create bespoke solutions that meet your requirements. From simple compressors through to complex custom-engineered solutions, Reavell covers a wide range of applications in support of some of the world’s leading companies: its reputation for quality speaks for itself. Product Information: Product Volume: 170 - 600 m3/hr Product Pressure: 250 - 350 bar Product Motor Output: 45 - 90 kW Product Dimensions: Dependent on packaging option Product Weight: Dependent on packaging option Product Cooling: Air cooled
Description
Reavell specialises in high pressure compression technology, with its skilled and knowledgeable global team boasting over a century of experience within the sector. Renowned for providing high quality turnkey solutions, Reavell can assist with specialist air and gas requirements, utilising the latest technological innovations to create bespoke solutions that meet your requirements. From simple compressors through to complex custom-engineered solutions, Reavell covers a wide range of applications in support of some of the world’s leading companies: its reputation for quality speaks for itself. Product Information: Product Volume: 170 - 600 m3/hr Product Pressure: 250 - 350 bar Product Motor Output: 45 - 90 kW Product Dimensions: Dependent on packaging option Product Weight: Dependent on packaging option Product Cooling: Air cooled

Suppliers

Company
Product
Description
Supplier Links
Reavell Air and Gas Compression System - GP50 - Reavell
Redditch, Worcestershire, United Kingdom
Reavell Air and Gas Compression System
GP50
Reavell Air and Gas Compression System GP50
Reavell specialises in high pressure compression technology, with its skilled and knowledgeable global team boasting over a century of experience within the sector. Renowned for providing high quality turnkey solutions, Reavell can assist with specialist air and gas requirements, utilising the latest technological innovations to create bespoke solutions that meet your requirements. From simple compressors through to complex custom-engineered solutions, Reavell covers a wide range of applications in support of some of the world’s leading companies: its reputation for quality speaks for itself. Product Information: Product Volume: 170 - 600 m3/hr Product Pressure: 250 - 350 bar Product Motor Output: 45 - 90 kW Product Dimensions: Dependent on packaging option Product Weight: Dependent on packaging option Product Cooling: Air cooled

Reavell specialises in high pressure compression technology, with its skilled and knowledgeable global team boasting over a century of experience within the sector.

Renowned for providing high quality turnkey solutions, Reavell can assist with specialist air and gas requirements, utilising the latest technological innovations to create bespoke solutions that meet your requirements.

From simple compressors through to complex custom-engineered solutions, Reavell covers a wide range of applications in support of some of the world’s leading companies: its reputation for quality speaks for itself.

Product Information:

Product Volume: 170 - 600 m3/hr

Product Pressure: 250 - 350 bar

Product Motor Output: 45 - 90 kW

Product Dimensions: Dependent on packaging option

Product Weight: Dependent on packaging option

Product Cooling: Air cooled

Supplier's Site

Technical Specifications

  Reavell
Product Category Gas Compressors and Gas Compressor Systems
Product Number GP50
Product Name Reavell Air and Gas Compression System
Discharge / Operating Pressure 3626 to 5076 psi (2552 to 3573 m H2O)
Mass Flow Capacity 100 to 353 SCFM (170 to 600 m³/hr)
Horse Power 60.31 to 121 HP
Unlock Full Specs
to access all available technical data

Similar Products

Water-flooded Screw Compressor - Series VRW - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Discharge / Operating Pressure 43.51 to 131 psi (30.62 to 91.86 m H2O)
View Details
Booster Package - DN C Series - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Discharge / Operating Pressure 45 to 650 psi (31.67 to 457 m H2O)
Mass Flow Capacity 80 to 882 SCFM (136 to 1499 m³/hr)
Horse Power 30 to 60 HP
View Details
Single Stage Double Acting Gas Booster - AGD Models - Haskel International LLC
Specs
Compressor Technology Reciprocating Piston
Power Source Air / Pneumatic
Lubrication Style Oil-free
View Details
Helium Compressor -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Power Source AC Single Phase (optional feature); AC Three Phase (optional feature)
Discharge / Operating Pressure 210 to 250 psi (148 to 176 m H2O)
Mass Flow Capacity 0.1342 to 0.2684 SCFM (0.2281 to 0.4561 m³/hr)
View Details