Champion Lubricated Reciprocating Air Compressors Evolution

Description
Reciprocating Air-Cooled Air Compressors Splash Lubricated, Evolution Champion Evolution Compressors provide the advantages of a reciprocating compressor coupled with less noise and vibration. Loaded with rugged features, these compressors deliver high performance and tremendous value. As a result, Evolution compressors offer long, trouble-free service with maximum operating efficiency. Specifications and Features: 5, 7.5, 10 & 15 hp Pressure at 175 psig 16.8 - 46.6 acfm at 175 psig Noise level as low as 66 dBA Tank or Base Mounted Two Stage, Splash-Lubricated Prorated 5-Year Compressor Warranty Factory filled with ChampLub
Description
Reciprocating Air-Cooled Air Compressors Splash Lubricated, Evolution Champion Evolution Compressors provide the advantages of a reciprocating compressor coupled with less noise and vibration. Loaded with rugged features, these compressors deliver high performance and tremendous value. As a result, Evolution compressors offer long, trouble-free service with maximum operating efficiency. Specifications and Features: 5, 7.5, 10 & 15 hp Pressure at 175 psig 16.8 - 46.6 acfm at 175 psig Noise level as low as 66 dBA Tank or Base Mounted Two Stage, Splash-Lubricated Prorated 5-Year Compressor Warranty Factory filled with ChampLub

Suppliers

Company
Product
Description
Supplier Links
Lubricated Reciprocating Air Compressors - Evolution - Champion
Quincy, IL, USA
Lubricated Reciprocating Air Compressors
Evolution
Lubricated Reciprocating Air Compressors Evolution
Reciprocating Air-Cooled Air Compressors Splash Lubricated, Evolution Champion Evolution Compressors provide the advantages of a reciprocating compressor coupled with less noise and vibration. Loaded with rugged features, these compressors deliver high performance and tremendous value. As a result, Evolution compressors offer long, trouble-free service with maximum operating efficiency. Specifications and Features: 5, 7.5, 10 & 15 hp Pressure at 175 psig 16.8 - 46.6 acfm at 175 psig Noise level as low as 66 dBA Tank or Base Mounted Two Stage, Splash-Lubricated Prorated 5-Year Compressor Warranty Factory filled with ChampLub

Reciprocating Air-Cooled Air Compressors

Splash Lubricated, Evolution

Champion Evolution Compressors provide the advantages of a reciprocating compressor coupled with less noise and vibration. Loaded with rugged features, these compressors deliver high performance and tremendous value. As a result, Evolution compressors offer long, trouble-free service with maximum operating efficiency.

Specifications and Features:

  • 5, 7.5, 10 & 15 hp
  • Pressure at 175 psig
  • 16.8 - 46.6 acfm at 175 psig
  • Noise level as low as 66 dBA
  • Tank or Base Mounted
  • Two Stage, Splash-Lubricated
  • Prorated 5-Year Compressor Warranty
  • Factory filled with ChampLub
Supplier's Site

Technical Specifications

  Champion
Product Category Air Compressors
Product Number Evolution
Product Name Lubricated Reciprocating Air Compressors
Compressor Technology Reciprocating Piston
Lubrication Style Lubricated
Mass Flow Capacity 16.8 to 46.6 SCFM (28.56 to 79.21 m³/hr)
Discharge / Operating Pressure ? to 175 psi (? to 123 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFB3000-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 30 HP
Mounting Skid / Base Plate Mounted
View Details
Portable Diesel Air Compressor - Mobilair™ M125 - Kaeser Compressors, Inc.
Specs
Compressor Technology Rotary Screw
Mass Flow Capacity 405 SCFM (688 m³/hr)
Discharge / Operating Pressure 205 psi (144 m H2O)
View Details