Champion Membrane Dryers CMD Series

Description
Membrane Dryers CMD Series The carefully engineered Champion Membrane Dryer point-of-use design provides a reliable method to remove moisture as a water vapor while coalescing filters remove solid particles, liquid water droplets, liquid oil and oil vapors from the compressed air system. Moisture (water vapor) is present in ambient air as a gas and cannot be filtered. Membrane fibers in the CMD Series dryers remove water vapor to prevent it from condensing into harmful liquid water droplets inside compressed air systems. Powder-coat painting, laboratory instruments and food packaging machines with pneumatic components are examples of applications which cannot tolerate the presence of any moisture. Low capacity Maximum working pressure: 200 PSIG Flexible pressure dew points between +40°F and -40°F (+4°C to -40°C) No operator or input power required Great for portable applications due to the self-sufficient design
Description
Membrane Dryers CMD Series The carefully engineered Champion Membrane Dryer point-of-use design provides a reliable method to remove moisture as a water vapor while coalescing filters remove solid particles, liquid water droplets, liquid oil and oil vapors from the compressed air system. Moisture (water vapor) is present in ambient air as a gas and cannot be filtered. Membrane fibers in the CMD Series dryers remove water vapor to prevent it from condensing into harmful liquid water droplets inside compressed air systems. Powder-coat painting, laboratory instruments and food packaging machines with pneumatic components are examples of applications which cannot tolerate the presence of any moisture. Low capacity Maximum working pressure: 200 PSIG Flexible pressure dew points between +40°F and -40°F (+4°C to -40°C) No operator or input power required Great for portable applications due to the self-sufficient design

Suppliers

Company
Product
Description
Supplier Links
Membrane Dryers - CMD Series - Champion
Quincy, IL, USA
Membrane Dryers
CMD Series
Membrane Dryers CMD Series
Membrane Dryers CMD Series The carefully engineered Champion Membrane Dryer point-of-use design provides a reliable method to remove moisture as a water vapor while coalescing filters remove solid particles, liquid water droplets, liquid oil and oil vapors from the compressed air system. Moisture (water vapor) is present in ambient air as a gas and cannot be filtered. Membrane fibers in the CMD Series dryers remove water vapor to prevent it from condensing into harmful liquid water droplets inside compressed air systems. Powder-coat painting, laboratory instruments and food packaging machines with pneumatic components are examples of applications which cannot tolerate the presence of any moisture. Low capacity Maximum working pressure: 200 PSIG Flexible pressure dew points between +40°F and -40°F (+4°C to -40°C) No operator or input power required Great for portable applications due to the self-sufficient design

Membrane Dryers

CMD Series

The carefully engineered Champion Membrane Dryer point-of-use design provides a reliable method to remove moisture as a water vapor while coalescing filters remove solid particles, liquid water droplets, liquid oil and oil vapors from the compressed air system. Moisture (water vapor) is present in ambient air as a gas and cannot be filtered. Membrane fibers in the CMD Series dryers remove water vapor to prevent it from condensing into harmful liquid water droplets inside compressed air systems. Powder-coat painting, laboratory instruments and
food packaging machines with pneumatic components are examples of applications which cannot tolerate the presence of any moisture.

  • Low capacity
  • Maximum working pressure: 200 PSIG
  • Flexible pressure dew points between +40°F and -40°F (+4°C to -40°C)
  • No operator or input power required
  • Great for portable applications due to the self-sufficient design
Supplier's Site

Technical Specifications

  Champion
Product Category Compressed Air Dryers
Product Number CMD Series
Product Name Membrane Dryers
Dryer Technology Membrane
Unlock Full Specs
to access all available technical data

Similar Products

Gas Dryer / Humidifier - FORBLUE™ sunsep™ - AGC Chemicals Americas, Inc.
Specs
Dryer Technology Membrane
View Details
Breathing Air System - KBS Series - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Dryer Technology Desiccant
Features Filter; Automatic Condensate Drain
Capacity 18 to 1130 SCFM (30.6 to 1921 m³/hr)
View Details
Membrane air dryer - MS6-LDM1-1/2-P20 - Festo Corporation
Specs
Dryer Technology Membrane
Capacity 7.06 SCFM (12 m³/hr)
Max. Pressure 43.51 to 181 psi (30.62 to 128 m H2O)
View Details
Pneumatic Products - SHA Series Compressed Air Dryer - LHA-30 - Rogers Machinery Company, Inc.
Specs
Dryer Technology Desiccant
View Details