Champion Lubricated Reciprocating Air Compressors Climate Control

Description
Reciprocating Air-Cooled Air Compressors Climate Control The Champion line of specially-designed climate control compressors represents years of intensive industrial research and testing. We’ve listened to the needs of the end user, and seen the short-comings of our competitors. The result is a line of machines suitable to critical industry demands for value and lasting performance. Features include low operating RPM for longer component life, lower operating temperatures, greater energy efficiency, inlet filter silencers and side-sealer piston rings (on selected models) for lower oil carry over. Specifications and Features ½ -25 hp 2.2 – 102.5 acfm at 80 psig Up to 175 psig maximum pressure on selected models Tank or Base Mounted, Simplex & Duplex Models Single & Two Stage Air Cooled, Splash Lubricated OSHA Approved Heavy Duty Enclosed Belt Guard Factory filled with ChampLub lubricant
Description
Reciprocating Air-Cooled Air Compressors Climate Control The Champion line of specially-designed climate control compressors represents years of intensive industrial research and testing. We’ve listened to the needs of the end user, and seen the short-comings of our competitors. The result is a line of machines suitable to critical industry demands for value and lasting performance. Features include low operating RPM for longer component life, lower operating temperatures, greater energy efficiency, inlet filter silencers and side-sealer piston rings (on selected models) for lower oil carry over. Specifications and Features ½ -25 hp 2.2 – 102.5 acfm at 80 psig Up to 175 psig maximum pressure on selected models Tank or Base Mounted, Simplex & Duplex Models Single & Two Stage Air Cooled, Splash Lubricated OSHA Approved Heavy Duty Enclosed Belt Guard Factory filled with ChampLub lubricant

Suppliers

Company
Product
Description
Supplier Links
Lubricated Reciprocating Air Compressors - Climate Control - Champion
Quincy, IL, USA
Lubricated Reciprocating Air Compressors
Climate Control
Lubricated Reciprocating Air Compressors Climate Control
Reciprocating Air-Cooled Air Compressors Climate Control The Champion line of specially-designed climate control compressors represents years of intensive industrial research and testing. We’ve listened to the needs of the end user, and seen the short-comings of our competitors. The result is a line of machines suitable to critical industry demands for value and lasting performance. Features include low operating RPM for longer component life, lower operating temperatures, greater energy efficiency, inlet filter silencers and side-sealer piston rings (on selected models) for lower oil carry over. Specifications and Features ½ -25 hp 2.2 – 102.5 acfm at 80 psig Up to 175 psig maximum pressure on selected models Tank or Base Mounted, Simplex & Duplex Models Single & Two Stage Air Cooled, Splash Lubricated OSHA Approved Heavy Duty Enclosed Belt Guard Factory filled with ChampLub lubricant

Reciprocating Air-Cooled Air Compressors

Climate Control

The Champion line of specially-designed climate control compressors represents years of intensive industrial research and testing. We’ve listened to the needs of the end user, and seen the short-comings of our competitors. The result is a line of machines suitable to critical industry demands for value and lasting performance. Features include low operating RPM for longer component life, lower operating temperatures, greater energy efficiency, inlet filter silencers and side-sealer piston rings (on selected models) for lower oil carry over.

Specifications and Features

  • ½ -25 hp
  • 2.2 – 102.5 acfm at 80 psig
  • Up to 175 psig maximum pressure on selected models
  • Tank or Base Mounted, Simplex & Duplex Models
  • Single & Two Stage
  • Air Cooled, Splash Lubricated
  • OSHA Approved Heavy Duty Enclosed Belt Guard
  • Factory filled with ChampLub lubricant
Supplier's Site

Technical Specifications

  Champion
Product Category Air Compressors
Product Number Climate Control
Product Name Lubricated Reciprocating Air Compressors
Compressor Technology Reciprocating Piston
Power Source AC Single Phase (optional feature); AC Three Phase (optional feature); Gasoline (optional feature)
Lubrication Style Lubricated
Mass Flow Capacity 2.2 to 102 SCFM (3.74 to 174 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFZ701A-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 6.7 HP
Mounting Skid / Base Plate Mounted
View Details
Portable Diesel Air Compressor - Mobilair™ M55PE - Kaeser Compressors, Inc.
Specs
Compressor Technology Rotary Screw
Power Source Diesel
Mass Flow Capacity 185 SCFM (314 m³/hr)
View Details