Champion Lubricated Reciprocating Air Compressors Centurion II

Description
Reciprocating Air-Cooled Air Compressors Centurion II The Champion Centurion II compressor is engineered to deliver industrial-rated dependability at an affordable price. The RV line offers maximum installation versatility. Each compressor features durable cast-iron construction, industrial grade filter and silencer and alloy steel reed valves. Specifications and Features 5 – 15 hp Up to 175 psig 16.5 – 49 acfm at 175 psig rating Tank Mounted, Vertical or Horizontal Configuration Two-Stage, Splash Lubricated Compressor Pump Automatic Start/Stop Operation Factory filled with ChampLub AC lubricant
Description
Reciprocating Air-Cooled Air Compressors Centurion II The Champion Centurion II compressor is engineered to deliver industrial-rated dependability at an affordable price. The RV line offers maximum installation versatility. Each compressor features durable cast-iron construction, industrial grade filter and silencer and alloy steel reed valves. Specifications and Features 5 – 15 hp Up to 175 psig 16.5 – 49 acfm at 175 psig rating Tank Mounted, Vertical or Horizontal Configuration Two-Stage, Splash Lubricated Compressor Pump Automatic Start/Stop Operation Factory filled with ChampLub AC lubricant

Suppliers

Company
Product
Description
Supplier Links
Lubricated Reciprocating Air Compressors - Centurion II - Champion
Quincy, IL, USA
Lubricated Reciprocating Air Compressors
Centurion II
Lubricated Reciprocating Air Compressors Centurion II
Reciprocating Air-Cooled Air Compressors Centurion II The Champion Centurion II compressor is engineered to deliver industrial-rated dependability at an affordable price. The RV line offers maximum installation versatility. Each compressor features durable cast-iron construction, industrial grade filter and silencer and alloy steel reed valves. Specifications and Features 5 – 15 hp Up to 175 psig 16.5 – 49 acfm at 175 psig rating Tank Mounted, Vertical or Horizontal Configuration Two-Stage, Splash Lubricated Compressor Pump Automatic Start/Stop Operation Factory filled with ChampLub AC lubricant

Reciprocating Air-Cooled Air Compressors

Centurion II

The Champion Centurion II compressor is engineered to deliver industrial-rated dependability at an affordable price. The RV line offers maximum installation versatility. Each compressor features durable cast-iron construction, industrial grade filter and silencer and alloy steel reed valves.

Specifications and Features

  • 5 – 15 hp
  • Up to 175 psig
  • 16.5 – 49 acfm at 175 psig rating
  • Tank Mounted, Vertical or Horizontal Configuration
  • Two-Stage, Splash Lubricated Compressor Pump
  • Automatic Start/Stop Operation
  • Factory filled with ChampLub AC lubricant
Supplier's Site

Technical Specifications

  Champion
Product Category Air Compressors
Product Number Centurion II
Product Name Lubricated Reciprocating Air Compressors
Compressor Technology Reciprocating Piston
Lubrication Style Lubricated
Mass Flow Capacity 16.5 to 49 SCFM (28.05 to 83.29 m³/hr)
Discharge / Operating Pressure ? to 175 psi (? to 123 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

FS-Curtis - CA Series Air Compressor - fs-curtis-ca-series - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 18.5 to 68.4 SCFM (31.44 to 116 m³/hr)
Discharge / Operating Pressure 175 psi (123 m H2O)
Horse Power 5 to 15 HP
View Details
Single-Stage Ring Compressors - VFB175P-5T - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Single Phase
Horse Power 1.75 HP
Mounting Skid / Base Plate Mounted
View Details
Screw Compressor - Delta Screw Generation 5pluswith belt drive - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Mass Flow Capacity 70.63 to 1560 SCFM (120 to 2651 m³/hr)
View Details