Reavell Reavell Air and Gas Compression System BAM07

Description
Reavell specialises in high pressure compression technology, with its skilled and knowledgeable global team boasting over a century of experience within the sector. Renowned for providing high quality turnkey solutions, Reavell can assist with specialist air and gas requirements, utilising the latest technological innovations to create bespoke solutions that meet your requirements. From simple compressors through to complex custom-engineered solutions, Reavell covers a wide range of applications in support of some of the world’s leading companies: its reputation for quality speaks for itself. Product Information: Product Volume: 31.8 - 43.1 m3/hr Product Pressure: 350 - 414 bar Product Motor Output: 11 kW Product Dimensions: 794 l x 1067 w x 1670 h (mm) P roduct Weight: 541 kg Product Cooling: Air cooled Product Noise Level: 74 db
Description
Reavell specialises in high pressure compression technology, with its skilled and knowledgeable global team boasting over a century of experience within the sector. Renowned for providing high quality turnkey solutions, Reavell can assist with specialist air and gas requirements, utilising the latest technological innovations to create bespoke solutions that meet your requirements. From simple compressors through to complex custom-engineered solutions, Reavell covers a wide range of applications in support of some of the world’s leading companies: its reputation for quality speaks for itself. Product Information: Product Volume: 31.8 - 43.1 m3/hr Product Pressure: 350 - 414 bar Product Motor Output: 11 kW Product Dimensions: 794 l x 1067 w x 1670 h (mm) P roduct Weight: 541 kg Product Cooling: Air cooled Product Noise Level: 74 db

Suppliers

Company
Product
Description
Supplier Links
Reavell Air and Gas Compression System - BAM07 - Reavell
Redditch, Worcestershire, United Kingdom
Reavell Air and Gas Compression System
BAM07
Reavell Air and Gas Compression System BAM07
Reavell specialises in high pressure compression technology, with its skilled and knowledgeable global team boasting over a century of experience within the sector. Renowned for providing high quality turnkey solutions, Reavell can assist with specialist air and gas requirements, utilising the latest technological innovations to create bespoke solutions that meet your requirements. From simple compressors through to complex custom-engineered solutions, Reavell covers a wide range of applications in support of some of the world’s leading companies: its reputation for quality speaks for itself. Product Information: Product Volume: 31.8 - 43.1 m3/hr Product Pressure: 350 - 414 bar Product Motor Output: 11 kW Product Dimensions: 794 l x 1067 w x 1670 h (mm) P roduct Weight: 541 kg Product Cooling: Air cooled Product Noise Level: 74 db

Reavell specialises in high pressure compression technology, with its skilled and knowledgeable global team boasting over a century of experience within the sector.

Renowned for providing high quality turnkey solutions, Reavell can assist with specialist air and gas requirements, utilising the latest technological innovations to create bespoke solutions that meet your requirements.

From simple compressors through to complex custom-engineered solutions, Reavell covers a wide range of applications in support of some of the world’s leading companies: its reputation for quality speaks for itself.

Product Information:

Product Volume: 31.8 - 43.1 m3/hr

Product Pressure: 350 - 414 bar

Product Motor Output: 11 kW

Product Dimensions: 794 l x 1067 w x 1670 h (mm) P

roduct Weight: 541 kg

Product Cooling: Air cooled

Product Noise Level: 74 db

Supplier's Site

Technical Specifications

  Reavell
Product Category Gas Compressors and Gas Compressor Systems
Product Number BAM07
Product Name Reavell Air and Gas Compression System
Discharge / Operating Pressure 5076 to 6005 psi (3573 to 4226 m H2O)
Mass Flow Capacity 18.71 to 25.36 SCFM (31.8 to 43.1 m³/hr)
Horse Power 14.74 HP
Unlock Full Specs
to access all available technical data

Similar Products

Mink Claw Compressors - Mink MM 1202, 1252, 1322 AP - Busch Vacuum Solutions
Specs
Compressor Technology Claw Compressor
Power Source AC Single Phase
Lubrication Style Oil-free
View Details
Helium Compressor -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Power Source AC Single Phase (optional feature); AC Three Phase (optional feature)
Discharge / Operating Pressure 210 to 250 psi (148 to 176 m H2O)
Mass Flow Capacity 0.1342 to 0.2684 SCFM (0.2281 to 0.4561 m³/hr)
View Details
Biogas Compressors - Series C - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Discharge / Operating Pressure 50.76 psi (35.72 m H2O)
View Details