Reavell Reavell Air and Gas Compression System BAC06

Description
Reavell specialises in high pressure compression technology, with its skilled and knowledgeable global team boasting over a century of experience within the sector. Renowned for providing high quality turnkey solutions, Reavell can assist with specialist air and gas requirements, utilising the latest technological innovations to create bespoke solutions that meet your requirements. From simple compressors through to complex custom-engineered solutions, Reavell covers a wide range of applications in support of some of the world’s leading companies: its reputation for quality speaks for itself. Product Information: Product Volume: 22.3 - 23.8 m3/hr Product Pressure: 350 - 414 bar Product Motor Output: 7.5 kW Product Dimensions: 2134 l x 927 w x 1670 h (mm) Product Weight: 1490 kg Product Cooling: Air cooled Product Noise Level: 72 db
Description
Reavell specialises in high pressure compression technology, with its skilled and knowledgeable global team boasting over a century of experience within the sector. Renowned for providing high quality turnkey solutions, Reavell can assist with specialist air and gas requirements, utilising the latest technological innovations to create bespoke solutions that meet your requirements. From simple compressors through to complex custom-engineered solutions, Reavell covers a wide range of applications in support of some of the world’s leading companies: its reputation for quality speaks for itself. Product Information: Product Volume: 22.3 - 23.8 m3/hr Product Pressure: 350 - 414 bar Product Motor Output: 7.5 kW Product Dimensions: 2134 l x 927 w x 1670 h (mm) Product Weight: 1490 kg Product Cooling: Air cooled Product Noise Level: 72 db

Suppliers

Company
Product
Description
Supplier Links
Reavell Air and Gas Compression System - BAC06 - Reavell
Redditch, Worcestershire, United Kingdom
Reavell Air and Gas Compression System
BAC06
Reavell Air and Gas Compression System BAC06
Reavell specialises in high pressure compression technology, with its skilled and knowledgeable global team boasting over a century of experience within the sector. Renowned for providing high quality turnkey solutions, Reavell can assist with specialist air and gas requirements, utilising the latest technological innovations to create bespoke solutions that meet your requirements. From simple compressors through to complex custom-engineered solutions, Reavell covers a wide range of applications in support of some of the world’s leading companies: its reputation for quality speaks for itself. Product Information: Product Volume: 22.3 - 23.8 m3/hr Product Pressure: 350 - 414 bar Product Motor Output: 7.5 kW Product Dimensions: 2134 l x 927 w x 1670 h (mm) Product Weight: 1490 kg Product Cooling: Air cooled Product Noise Level: 72 db

Reavell specialises in high pressure compression technology, with its skilled and knowledgeable global team boasting over a century of experience within the sector.

Renowned for providing high quality turnkey solutions, Reavell can assist with specialist air and gas requirements, utilising the latest technological innovations to create bespoke solutions that meet your requirements.

From simple compressors through to complex custom-engineered solutions, Reavell covers a wide range of applications in support of some of the world’s leading companies: its reputation for quality speaks for itself.

Product Information:

Product Volume: 22.3 - 23.8 m3/hr

Product Pressure: 350 - 414 bar

Product Motor Output: 7.5 kW

Product Dimensions: 2134 l x 927 w x 1670 h (mm)

Product Weight: 1490 kg

Product Cooling: Air cooled

Product Noise Level: 72 db

Supplier's Site

Technical Specifications

  Reavell
Product Category Gas Compressors and Gas Compressor Systems
Product Number BAC06
Product Name Reavell Air and Gas Compression System
Discharge / Operating Pressure 5076 to 6005 psi (3573 to 4226 m H2O)
Mass Flow Capacity 13.12 to 14 SCFM (22.3 to 23.8 m³/hr)
Horse Power 10.05 HP
Unlock Full Specs
to access all available technical data

Similar Products

Mink Claw Compressors - Mink MM 1104, 1144, 1102, 1142 BP - Busch Vacuum Solutions
Specs
Compressor Technology Claw Compressor
Power Source AC Three Phase
Lubrication Style Oil-free
View Details
Gas Compression System - Q-Drive Series - Haskel International LLC
Specs
Compressor Technology Reciprocating Piston
Power Source Air / Pneumatic
Lubrication Style Oil-free
View Details
Booster Package - DN C Series - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Discharge / Operating Pressure 45 to 650 psi (31.67 to 457 m H2O)
Mass Flow Capacity 80 to 882 SCFM (136 to 1499 m³/hr)
Horse Power 30 to 60 HP
View Details