Advantage Series
The Advantage Series is a fully packaged unit with all of the additional accessories customers need included. Advantage series compressors are typically shipped from the factory in 24 hours or less. Compressors are shipped ready to install and operate. Each new assembled unit has a five-year, pro-rated warranty on the compressor pump.
Specifications and Features
| Champion | |
|---|---|
| Product Category | Air Compressors |
| Product Number | Advantage Series |
| Product Name | Lubricated Reciprocating Air Compressors |
| Compressor Technology | Reciprocating Piston |
| Lubrication Style | Lubricated |
| Mass Flow Capacity | 16.5 to 90.1 SCFM (28.05 to 153 m³/hr) |
| Discharge / Operating Pressure | ? to 175 psi (? to 123 m H2O) |